Nexperia B.V. Dual Nor Gate, 4I/p, Soic-14; Logic Function Nexperia HEF4002BT

Description
DUAL NOR GATE, 4I/P, SOIC-14; Logic Function:NOR Gate; No. of Elements:Dual; No. of Inputs:4Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4002; Logic IC Family:4000B; Supply Voltage Min:4.5V; Output Current:2.4mA RoHS Compliant: Yes
Datasheet
Description
DUAL NOR GATE, 4I/P, SOIC-14; Logic Function:NOR Gate; No. of Elements:Dual; No. of Inputs:4Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4002; Logic IC Family:4000B; Supply Voltage Min:4.5V; Output Current:2.4mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Nor Gate, 4I/p, Soic-14; Logic Function Nexperia - 97K1286 - Newark, An Avnet Company
Chicago, IL, United States
Dual Nor Gate, 4I/p, Soic-14; Logic Function Nexperia
97K1286
Dual Nor Gate, 4I/p, Soic-14; Logic Function Nexperia 97K1286
DUAL NOR GATE, 4I/P, SOIC-14; Logic Function:NOR Gate; No. of Elements:Dual; No. of Inputs:4Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4002; Logic IC Family:4000B; Supply Voltage Min:4.5V; Output Current:2.4mA RoHS Compliant: Yes

DUAL NOR GATE, 4I/P, SOIC-14; Logic Function:NOR Gate; No. of Elements:Dual; No. of Inputs:4Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4002; Logic IC Family:4000B; Supply Voltage Min:4.5V; Output Current:2.4mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 97K1286
Product Name Dual Nor Gate, 4I/p, Soic-14; Logic Function Nexperia
Inputs 4
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F14/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type NOT
IC Package Type DIP; Other; CDIP14
View Details
6 suppliers
Logic IC - 705-74AHC3GU04DC,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 5 V
Logic Family AHC
View Details
4 suppliers
Logic Gates - 2222724P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details