HEF4002B - Dual 4-input NOR gate SOIC 14-Pin Product overview: HEF4002BT,653 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HEF4002BT,653 can be used for catalog matching and distributor lookup.
NOR Gate, 4000/14000/40000 Series, 2-Func, 4-Input, CMOS, PDSO14
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1043078-HEF4002BT,65
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 4
Current - Output High, Low: 3mA, 3mA
Max Propagation Delay @ V, Max CL: 40ns @ 15V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
NOR Gate IC 2 Channel 14-SO
IC GATE NOR 2CH 4-INP 14SO
IC GATE NOR 2CH 4-INP 14SO
NOR Gate IC 2 Channel 14-SO
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-HEF4002BT,653 | HEF4002BT,653 | 1043078-HEF4002BT,653 | 1727-6399-2-ND | HEF4002BT,653 | HEF4002BT,653 | HEF4002BT,653 | HEF4002BT,653 |
| Product Name | Dual SOIC Logic IC | Logic - Logic - Gates and Inverters - HEF4002BT,653 | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | |
| Gate Type | NOR | OR; NOR | NOT; NOR; NOR Gate | NOR | NOT; NOR | NOR | NOR; NOR Gate | |
| Logic Family | 4000/14000/40000 | CMOS | ||||||
| Inputs | 4 | 4 | 4 | 4 | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Pin Count | 14 |