NOR Gate IC 2 Channel 14-SO
NOR Gate, 4000/14000/40000 Series, 2-Func, 4-Input, CMOS, PDSO14
NOR Gate IC 2 Channel 14-SO
IC GATE NOR 2CH 4-INP 14SO
IC GATE NOR 2CH 4-INP 14SO
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1727-3527-ND | HEF4002BT,652 | HEF4002BT,652 | HEF4002BT,652 | HEF4002BT,652 |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | NOR | OR; NOR | NOR; NOR Gate | NOR | NOT; NOR |
| Supply Voltage | 3V ~ 15V | 1.5V; 3V ~ 15V | 1.5V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | |
| Inputs | 4 | 4 | |||
| Propagation Delay | 40 ns | ||||
| Low Level Output Current (Sink) | 3 mA | 3 mA |