General-purpose Zener diodes in a SOT323 (SC-70) leadless very small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Voltage Regulator Diode
DIODE ZENER 15V 275MW SOT323
DIODE ZENER 15V 275MW SOT323
Zener Diode 15V 275mW ±2% Surface Mount SOT-323
ZENER DIODE, AEC-Q101, 15V, SOT-323; Zener Voltage Vz Typ:15V; Power Dissipation Pd:275mW; Diode Case Style:SOT-323; Zener Tolerance ±:2%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84W Series; Automotive RoHS Compliant: Yes
Zener Diodes BZX84W-B15 SC-70
DIODE ZENER 15V 275MW SOT323
| Nexperia B.V. | Rochester Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX84W-B15X | BZX84W-B15X | 1727-BZX84W-B15XCT-ND | 65AC3719 | BZX84W-B15X | BZX84W-B15X |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Zener Diode, Aec-Q101, 15V, Sot-323; Zener Voltage Vz Typ Nexperia | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Diode Applications | Voltage Regulation | Voltage Regulation | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VF | 0.9000 to 9.00E-4 volts | |||||
| IF | 200 mA | |||||
| IR | 5.00E-5 mA | 50 mA |