General-purpose Zener diodes in a SOT323 (SC-70) leadless very small Surface-Mounted Device (SMD) plastic package, with a nominal voltage of 13 V and a tolerance of ±2%, a total power dissipation of 275 mW, and a maximum forward voltage of 0.9 V at 10 mA.
General-purpose Zener diodes in a SOT323 (SC-70) leadless very small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode 13V 275mW ±2% Surface Mount SOT-323
Zener Diode 13V 275mW ±2% Surface Mount SOT-323
BZX84W-B13 - Voltage Regulator Diode
ZENER DIODES ROHS COMPLIANT: YES
Zener Diodes BZX84W-B13 SC-70
DIODE ZENER 13V 275MW SOT323
| Nexperia B.V. | DigiKey | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX84W-B13F | 1727-8252-1-ND | BZX84W-B13F | 28AK7496 | BZX84W-B13F | BZX84W-B13F |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Zener Diodes Rohs Compliant Nexperia | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Diode Applications | Voltage Regulation | Voltage Regulation | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VF | 0.9000 to 9.00E-4 volts | |||||
| IF | 200 mA | |||||
| IR | 5.00E-5 mA | 100 mA |