General-purpose Zener diodes in a SOT323 (SC-70) leadless very small Surface-Mounted Device (SMD) plastic package, with a wide working voltage range from 2.4 V to 75 V in the E24 range and two tolerance series: ±2 % and ±5 %. The device has a total power dissipation of 275 mW, a forward voltage of up to 0.9 V at 10 mA, and a junction temperature rating of up to 150 °C. It is suitable for general regulation and high-frequency applications.
General-purpose Zener diodes in a SOT323 (SC-70) leadless very small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 11V 275MW SOT323
DIODE ZENER 11V 275MW SOT323
Zener Diode 11V 275mW ±2% Surface Mount SOT-323
ZENER DIODES ROHS COMPLIANT: YES
Zener Diodes BZX84W-B11 SC-70
DIODE ZENER 11V 275MW SOT323
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX84W-B11F | 1727-BZX84W-B11FDKR-ND | 28AK7495 | BZX84W-B11F | BZX84W-B11F |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Zener Diodes Rohs Compliant Nexperia | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Diode Applications | Voltage Regulation | ||||
| RoHS Compliant | RoHS | RoHS | |||
| VF | 0.9000 to 9.00E-4 volts | ||||
| IF | 200 mA | ||||
| IR | 5.00E-5 mA | 100 mA |