Nexperia B.V. Zener voltage regulator diodes BZX84J-C62-QX

Description
General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 100 W for types ≤ 6.8 V Non-repetitive peak reverse power dissipation: ≤ 40 W for types ≥ 7.5 V Total power dissipation: ≤550 mW Two tolerance series: ±2 % and approximately ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Low differential resistance Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General regulation functions
Request a Quote Datasheet
Description
General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 100 W for types ≤ 6.8 V Non-repetitive peak reverse power dissipation: ≤ 40 W for types ≥ 7.5 V Total power dissipation: ≤550 mW Two tolerance series: ±2 % and approximately ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Low differential resistance Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener voltage regulator diodes - BZX84J-C62-QX - Nexperia B.V.
Nijmegen, Netherlands
Zener voltage regulator diodes
BZX84J-C62-QX
Zener voltage regulator diodes BZX84J-C62-QX
General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 100 W for types ≤ 6.8 V Non-repetitive peak reverse power dissipation: ≤ 40 W for types ≥ 7.5 V Total power dissipation: ≤550 mW Two tolerance series: ±2 % and approximately ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Low differential resistance Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General regulation functions

General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Non-repetitive peak reverse power dissipation: ≤ 100 W for types ≤ 6.8 V
  • Non-repetitive peak reverse power dissipation: ≤ 40 W for types ≥ 7.5 V
  • Total power dissipation: ≤550 mW
  • Two tolerance series: ±2 % and approximately ±5 %
  • Wide working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Small plastic package suitable for surface-mounted design
  • Low differential resistance
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General regulation functions
Supplier's Site Datasheet
Single Zener Diodes - 1727-BZX84J-C62-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX84J-C62-QXTR-ND
Single Zener Diodes 1727-BZX84J-C62-QXTR-ND
BZX84J-C62-Q/SOD323F /SOD323F

BZX84J-C62-Q/SOD323F/SOD323F

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Zener Diodes Diodes
Product Number BZX84J-C62-QX 1727-BZX84J-C62-QXTR-ND
Product Name Zener voltage regulator diodes Single Zener Diodes
Package SOD-323; SOD323F SOD323F
Unlock Full Specs
to access all available technical data