Nexperia B.V. Single Zener diodes BZX84J-C36,115

Description
General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Total power dissipation: ≤ 550 mW Two tolerance series: ±2 % and ±5 % AEC-Q101 qualified Low differential resistance Small plastic package suitable for surface-mounted design Applications General regulation functions
Request a Quote
Description
General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Total power dissipation: ≤ 550 mW Two tolerance series: ±2 % and ±5 % AEC-Q101 qualified Low differential resistance Small plastic package suitable for surface-mounted design Applications General regulation functions
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

General-purpose Zener diodes in a SOD323F (SC-90) surface-mounted plastic package with a wide working voltage range of 2.4 V to 75 V, total power dissipation of 550 mW, non-repetitive peak reverse power dissipation of 40 W for types ≥ 7.5 V, and two tolerance series of ±2 % and ±5 %.

Datasheet Summary
Powered by GS/AI

General-purpose Zener diodes in a SOD323F (SC-90) surface-mounted plastic package with a wide working voltage range of 2.4 V to 75 V, total power dissipation of 550 mW, non-repetitive peak reverse power dissipation of 40 W for types ≥ 7.5 V, and two tolerance series of ±2 % and ±5 %.

Suppliers

Company
Product
Description
Supplier Links
Single Zener diodes - BZX84J-C36,115 - Nexperia B.V.
Nijmegen, Netherlands
Single Zener diodes
BZX84J-C36,115
Single Zener diodes BZX84J-C36,115
General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Total power dissipation: ≤ 550 mW Two tolerance series: ±2 % and ±5 % AEC-Q101 qualified Low differential resistance Small plastic package suitable for surface-mounted design Applications General regulation functions

General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Non-repetitive peak reverse power dissipation: ≤ 40 W
  • Wide working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Total power dissipation: ≤ 550 mW
  • Two tolerance series: ±2 % and ±5 %
  • AEC-Q101 qualified
  • Low differential resistance
  • Small plastic package suitable for surface-mounted design

Applications

  • General regulation functions
Supplier's Site Datasheet
 - BZX84J-C36,115 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 36V V(Z), 5%, 0.55W, Silicon, Unidirectional

Zener Diode, 36V V(Z), 5%, 0.55W, Silicon, Unidirectional

Supplier's Site Datasheet
36V 550MW Zener Diode - 287-BZX84J-C36,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
36V 550MW Zener Diode
287-BZX84J-C36,115
36V 550MW Zener Diode 287-BZX84J-C36,115
DIODE ZENER 36V 550MW SOD323F Product overview: BZX84J-C36,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 550MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 550MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84J-C36,115 can be used for catalog matching and distributor lookup.

DIODE ZENER 36V 550MW SOD323F Product overview: BZX84J-C36,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 550MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 550MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84J-C36,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1727-BZX84J-C36,115CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX84J-C36,115CT-ND
Single Zener Diodes 1727-BZX84J-C36,115CT-ND
DIODE ZENER 36V 550MW SOD323F

DIODE ZENER 36V 550MW SOD323F

Buy Now Datasheet
Single Zener Diodes - 1727-BZX84J-C36,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX84J-C36,115DKR-ND
Single Zener Diodes 1727-BZX84J-C36,115DKR-ND
DIODE ZENER 36V 550MW SOD323F

DIODE ZENER 36V 550MW SOD323F

Buy Now Datasheet
Single Zener Diodes - 1727-BZX84J-C36,115TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX84J-C36,115TR-ND
Single Zener Diodes 1727-BZX84J-C36,115TR-ND
Zener Diode 36V 550mW ±5% Surface Mount SOD-323F

Zener Diode 36V 550mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84J-C36,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84J-C36,115
Discrete Semiconductor Products - Diodes - Zener BZX84J-C36,115
DIODE ZENER 36V 550MW SOD323F

DIODE ZENER 36V 550MW SOD323F

Supplier's Site
Single Zener Diodes - BZX84J-C36,115 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84J-C36,115
Single Zener Diodes BZX84J-C36,115
DIODE ZENER 36V 550MW SOD323F

DIODE ZENER 36V 550MW SOD323F

Supplier's Site Datasheet
Zener Diodes Rohs Compliant Nexperia - 28AK7489 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
28AK7489
Zener Diodes Rohs Compliant Nexperia 28AK7489
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84J-C36,115 BZX84J-C36,115 287-BZX84J-C36,115 1727-BZX84J-C36,115CT-ND BZX84J-C36,115 BZX84J-C36,115 28AK7489
Product Name Single Zener diodes 36V 550MW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes Rohs Compliant Nexperia
Package SOD-323; SOD323F SOD323F SOD323F Tape & Reel (TR) SOD-323; SOD-323F SOD-323; SC-90, SOD-323F
RoHS Compliant RoHS RoHS RoHS RoHS
PD 550 milliwatts 550 milliwatts
Tj 150 C (302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data