General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode 27V 550mW ±5% Surface Mount SOD-323F
Zener Diode 27V 550mW ±5% Surface Mount SOD-323F
Zener Diode 27V 550mW ±5% Surface Mount SOD-323F
DIODE ZENER 27V 550MW SOD323F
ZENER DIODES ROHS COMPLIANT: YES
Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
Product Number | BZX84J-C27,135 | 1727-BZX84J-C27,135CT-ND | BZX84J-C27,135 | 28AK7487 |
Product Name | Single Zener diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes Rohs Compliant Nexperia |
Package | SOD-323; SOD323F | SOD-323; SOD-323F | ||
RoHS Compliant | RoHS | RoHS | ||
VZ | 25.1 to 28.9 volts | 27 volts | ||
PD | 550 milliwatts |