Nexperia B.V. Single Zener diodes BZX84J-C12F

Description
General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Total power dissipation: ≤ 550 mW Two tolerance series: ±2 % and ±5 % AEC-Q101 qualified Low differential resistance Small plastic package suitable for surface-mounted design Applications General regulation functions
Request a Quote Datasheet
Description
General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Total power dissipation: ≤ 550 mW Two tolerance series: ±2 % and ±5 % AEC-Q101 qualified Low differential resistance Small plastic package suitable for surface-mounted design Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener diodes - BZX84J-C12F - Nexperia B.V.
Nijmegen, Netherlands
Single Zener diodes
BZX84J-C12F
Single Zener diodes BZX84J-C12F
General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Total power dissipation: ≤ 550 mW Two tolerance series: ±2 % and ±5 % AEC-Q101 qualified Low differential resistance Small plastic package suitable for surface-mounted design Applications General regulation functions

General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Non-repetitive peak reverse power dissipation: ≤ 40 W
  • Wide working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Total power dissipation: ≤ 550 mW
  • Two tolerance series: ±2 % and ±5 %
  • AEC-Q101 qualified
  • Low differential resistance
  • Small plastic package suitable for surface-mounted design

Applications

  • General regulation functions
Supplier's Site Datasheet
 - BZX84J-C12F - Rochester Electronics
Newburyport, MA, United States
DIODES NOT PHOTOSENSITIVE/LED

DIODES NOT PHOTOSENSITIVE/LED

Supplier's Site Datasheet
Single Zener Diodes - 1727-BZX84J-C12FCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX84J-C12FCT-ND
Single Zener Diodes 1727-BZX84J-C12FCT-ND
DIODE ZENER 12.05V SOD323F

DIODE ZENER 12.05V SOD323F

Buy Now Datasheet
Single Zener Diodes - 1727-BZX84J-C12FTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX84J-C12FTR-ND
Single Zener Diodes 1727-BZX84J-C12FTR-ND
Zener Diode 12.05V ±5% Surface Mount SOD-323F

Zener Diode 12.05V ±5% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - 1727-BZX84J-C12FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX84J-C12FDKR-ND
Single Zener Diodes 1727-BZX84J-C12FDKR-ND
DIODE ZENER 12.05V SOD323F

DIODE ZENER 12.05V SOD323F

Buy Now Datasheet
Zener Diodes Rohs Compliant Nexperia - 28AK7486 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
28AK7486
Zener Diodes Rohs Compliant Nexperia 28AK7486
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84J-C12F
Zener Diodes BZX84J-C12F
Zener Diodes BZX84J-C12/SOD2/REEL 13" Q1/T1

Zener Diodes BZX84J-C12/SOD2/REEL 13" Q1/T1

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84J-C12F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84J-C12F
Discrete Semiconductor Products - Diodes - Zener BZX84J-C12F
DIODE ZENER 12.05V SOD323F

DIODE ZENER 12.05V SOD323F

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84J-C12F BZX84J-C12F 1727-BZX84J-C12FCT-ND 28AK7486 BZX84J-C12F BZX84J-C12F
Product Name Single Zener diodes Single Zener Diodes Zener Diodes Rohs Compliant Nexperia Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package SOD-323; SOD323F SOD323F SOD-323; SOD-323F-2 SOD-323; SOD-323F
RoHS Compliant RoHS RoHS RoHS
PD 550 milliwatts
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data