Nexperia B.V. Single Zener diodes BZX84J-C12,115

Description
General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Total power dissipation: ≤ 550 mW Two tolerance series: ±2 % and ±5 % AEC-Q101 qualified Low differential resistance Small plastic package suitable for surface-mounted design Applications General regulation functions
Request a Quote Datasheet
Description
General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Total power dissipation: ≤ 550 mW Two tolerance series: ±2 % and ±5 % AEC-Q101 qualified Low differential resistance Small plastic package suitable for surface-mounted design Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener diodes - BZX84J-C12,115 - Nexperia B.V.
Nijmegen, Netherlands
Single Zener diodes
BZX84J-C12,115
Single Zener diodes BZX84J-C12,115
General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Total power dissipation: ≤ 550 mW Two tolerance series: ±2 % and ±5 % AEC-Q101 qualified Low differential resistance Small plastic package suitable for surface-mounted design Applications General regulation functions

General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Non-repetitive peak reverse power dissipation: ≤ 40 W
  • Wide working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Total power dissipation: ≤ 550 mW
  • Two tolerance series: ±2 % and ±5 %
  • AEC-Q101 qualified
  • Low differential resistance
  • Small plastic package suitable for surface-mounted design

Applications

  • General regulation functions
Supplier's Site Datasheet
Single Zener Diodes - 1727-BZX84J-C12,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX84J-C12,115DKR-ND
Single Zener Diodes 1727-BZX84J-C12,115DKR-ND
Zener Diode 12V 550mW ±5% Surface Mount SOD-323F

Zener Diode 12V 550mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - 1727-BZX84J-C12,115CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX84J-C12,115CT-ND
Single Zener Diodes 1727-BZX84J-C12,115CT-ND
Zener Diode 12V 550mW ±5% Surface Mount SOD-323F

Zener Diode 12V 550mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - 1727-BZX84J-C12,115TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX84J-C12,115TR-ND
Single Zener Diodes 1727-BZX84J-C12,115TR-ND
Zener Diode 12V 550mW ±5% Surface Mount SOD-323F

Zener Diode 12V 550mW ±5% Surface Mount SOD-323F

Buy Now Datasheet
Diodes - Zener - Single - BZX84J-C12,115 - 1026809-BZX84J-C12,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84J-C12,115
1026809-BZX84J-C12,115
Diodes - Zener - Single - BZX84J-C12,115 1026809-BZX84J-C12,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1026809-BZX84J-C12,1 15 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 100nA @ 8V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 550mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1026809-BZX84J-C12,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 100nA @ 8V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 550mW
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Zener Diodes - 1512791 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1512791
Zener Diodes 1512791
Diode Zener 12V 5% 550mW Auto SOD-323F

Diode Zener 12V 5% 550mW Auto SOD-323F

Supplier's Site
12V 550MW Zener Diode - 287-BZX84J-C12,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 550MW Zener Diode
287-BZX84J-C12,115
12V 550MW Zener Diode 287-BZX84J-C12,115
DIODE ZENER 12V 550MW SOD323F Product overview: BZX84J-C12,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 550MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 550MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84J-C12,115 can be used for catalog matching and distributor lookup.

DIODE ZENER 12V 550MW SOD323F Product overview: BZX84J-C12,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 550MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 550MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84J-C12,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BZX84J-C12,115 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 12V, 5%, 0.55W, Unidirectional

Zener Diode, 12V, 5%, 0.55W, Unidirectional

Supplier's Site Datasheet
Zener Diode, 0.55W, 12V, Sod-323F; Zener Voltage Nom Nexperia - 93X4191 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.55W, 12V, Sod-323F; Zener Voltage Nom Nexperia
93X4191
Zener Diode, 0.55W, 12V, Sod-323F; Zener Voltage Nom Nexperia 93X4191
ZENER DIODE, 0.55W, 12V, SOD-323F; Zener Voltage Nom:12V; Power Dissipation:550mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84J Series RoHS Compliant: Yes

ZENER DIODE, 0.55W, 12V, SOD-323F; Zener Voltage Nom:12V; Power Dissipation:550mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84J Series RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZX84J-C12,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84J-C12,115
Discrete Semiconductor Products - Diodes - Zener BZX84J-C12,115
DIODE ZENER 12V 550MW SOD323F

DIODE ZENER 12V 550MW SOD323F

Supplier's Site
Single Zener Diodes - BZX84J-C12,115 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84J-C12,115
Single Zener Diodes BZX84J-C12,115
DIODE ZENER 12V 550MW SOD323F

DIODE ZENER 12V 550MW SOD323F

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84J-C12,115 1727-BZX84J-C12,115DKR-ND 1026809-BZX84J-C12,115 1512791 287-BZX84J-C12,115 BZX84J-C12,115 93X4191 BZX84J-C12,115 BZX84J-C12,115
Product Name Single Zener diodes Single Zener Diodes Diodes - Zener - Single - BZX84J-C12,115 Zener Diodes 12V 550MW Zener Diode Zener Diode, 0.55W, 12V, Sod-323F; Zener Voltage Nom Nexperia Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Package SOD-323; SOD323F SOD323F SOD-323; SOD-323F SOD-323; Sc-90, sod-323f Tape & Reel (TR) SOD323F SOD-323; SOD-323F SOD-323; SOD-323F SOD-323; SC-90, SOD-323F
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
PD 550 milliwatts 550 milliwatts 550 milliwatts 550 milliwatts
Tj 150 C (302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data