General-purpose Zener diodes in a SOD323F (SC-90) surface-mounted plastic package, with a nominal working voltage range of 2.4 V to 75 V, total power dissipation of 550 mW, and non-repetitive peak reverse power dissipation of 100 W for types ≤ 6.8 V or 40 W for types ≥ 7.5 V. Available in ±2 % and ±5 % tolerance series. Forward voltage is 1.1 V at 100 mA. Junction temperature ranges from -55 °C to 150 °C. Thermal resistance from junction to ambient is 230 K/W in free air.
General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode 68V 550mW ±2% Surface Mount SOD-323F
DIODE ZENER 68V 550MW SOD323F
DIODE ZENER 68V 550MW SOD323F
Zener Diode, 68V V(Z), 2%, 0.55W, Silicon, Unidirectional
ZENER DIODES ROHS COMPLIANT: YES
DIODE ZENER 68V 550MW SOD323F
| Nexperia B.V. | DigiKey | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX84J-B68,115 | 1727-BZX84J-B68,115TR-ND | BZX84J-B68,115 | 28AK7483 | BZX84J-B68,115 |
| Product Name | Single Zener diodes | Single Zener Diodes | Zener Diodes Rohs Compliant Nexperia | Discrete Semiconductor Products - Diodes - Zener | |
| Package | SOD-323; SOD323F SOD323F | SOD323F | SOD-323; SOD-323F | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| PD | 550 milliwatts | ||||
| Tj | 150 C (302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |