Nexperia B.V. Single Zener diodes BZX84J-B5V6,115

Description
General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Total power dissipation: ≤ 550 mW Two tolerance series: ±2 % and ±5 % AEC-Q101 qualified Low differential resistance Small plastic package suitable for surface-mounted design Applications General regulation functions
Request a Quote
Description
General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Total power dissipation: ≤ 550 mW Two tolerance series: ±2 % and ±5 % AEC-Q101 qualified Low differential resistance Small plastic package suitable for surface-mounted design Applications General regulation functions
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BZX84J-B5V6 voltage regulator diode in a SOD323F (SC-90) surface-mount plastic package with a 2.5 mm × 1.3 mm footprint, 5.6 V nominal Zener voltage, ±2% tolerance, total power dissipation of 550 mW, non-repetitive peak reverse power dissipation of 40 W, forward voltage of 1.1 V at 100 mA, junction temperature range up to 150 °C, and thermal resistance of 230 K/W from junction to ambient in free air.

Datasheet Summary
Powered by GS/AI

BZX84J-B5V6 voltage regulator diode in a SOD323F (SC-90) surface-mount plastic package with a 2.5 mm × 1.3 mm footprint, 5.6 V nominal Zener voltage, ±2% tolerance, total power dissipation of 550 mW, non-repetitive peak reverse power dissipation of 40 W, forward voltage of 1.1 V at 100 mA, junction temperature range up to 150 °C, and thermal resistance of 230 K/W from junction to ambient in free air.

Suppliers

Company
Product
Description
Supplier Links
Single Zener diodes - BZX84J-B5V6,115 - Nexperia B.V.
Nijmegen, Netherlands
Single Zener diodes
BZX84J-B5V6,115
Single Zener diodes BZX84J-B5V6,115
General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Total power dissipation: ≤ 550 mW Two tolerance series: ±2 % and ±5 % AEC-Q101 qualified Low differential resistance Small plastic package suitable for surface-mounted design Applications General regulation functions

General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Non-repetitive peak reverse power dissipation: ≤ 40 W
  • Wide working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Total power dissipation: ≤ 550 mW
  • Two tolerance series: ±2 % and ±5 %
  • AEC-Q101 qualified
  • Low differential resistance
  • Small plastic package suitable for surface-mounted design

Applications

  • General regulation functions
Supplier's Site Datasheet
Single Zener Diodes - 1727-BZX84J-B5V6,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX84J-B5V6,115DKR-ND
Single Zener Diodes 1727-BZX84J-B5V6,115DKR-ND
Zener Diode 5.6V 550mW ±2% Surface Mount SOD-323F

Zener Diode 5.6V 550mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - 1727-BZX84J-B5V6,115TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX84J-B5V6,115TR-ND
Single Zener Diodes 1727-BZX84J-B5V6,115TR-ND
Zener Diode 5.6V 550mW ±2% Surface Mount SOD-323F

Zener Diode 5.6V 550mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - 1727-BZX84J-B5V6,115CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX84J-B5V6,115CT-ND
Single Zener Diodes 1727-BZX84J-B5V6,115CT-ND
Zener Diode 5.6V 550mW ±2% Surface Mount SOD-323F

Zener Diode 5.6V 550mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Diodes - Zener - Single - BZX84J-B5V6,115 - 1026804-BZX84J-B5V6,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84J-B5V6,115
1026804-BZX84J-B5V6,115
Diodes - Zener - Single - BZX84J-B5V6,115 1026804-BZX84J-B5V6,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1026804-BZX84J-B5V6, 115 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 1μA @ 2V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 550mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1026804-BZX84J-B5V6,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 1μA @ 2V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 550mW
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
5.6V 550MW Zener Diode - 287-BZX84J-B5V6,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 550MW Zener Diode
287-BZX84J-B5V6,115
5.6V 550MW Zener Diode 287-BZX84J-B5V6,115
DIODE ZENER 5.6V 550MW SOD323F Product overview: BZX84J-B5V6,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 550MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 550MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84J-B5V6,115 can be used for catalog matching and distributor lookup.

DIODE ZENER 5.6V 550MW SOD323F Product overview: BZX84J-B5V6,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 550MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 550MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84J-B5V6,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 1705390P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1705390P
Zener Diodes 1705390P
Diode Zener 5.6V 2% 550mW Auto SOD-323F

Diode Zener 5.6V 2% 550mW Auto SOD-323F

Supplier's Site
Zener Diodes - 1705390 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1705390
Zener Diodes 1705390
Diode Zener 5.6V 2% 550mW Auto SOD-323F

Diode Zener 5.6V 2% 550mW Auto SOD-323F

Supplier's Site
Zener Diodes - 1704877 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1704877
Zener Diodes 1704877
Diode Zener 5.6V 2% 550mW Auto SOD-323F

Diode Zener 5.6V 2% 550mW Auto SOD-323F

Supplier's Site
Zener Diode, 0.55W, 5.6V, Sod-323F; Zener Voltage Nom Nexperia - 93X4189 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.55W, 5.6V, Sod-323F; Zener Voltage Nom Nexperia
93X4189
Zener Diode, 0.55W, 5.6V, Sod-323F; Zener Voltage Nom Nexperia 93X4189
ZENER DIODE, 0.55W, 5.6V, SOD-323F; Zener Voltage Nom:5.6V; Power Dissipation:550mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84J Series RoHS Compliant: Yes

ZENER DIODE, 0.55W, 5.6V, SOD-323F; Zener Voltage Nom:5.6V; Power Dissipation:550mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84J Series RoHS Compliant: Yes

Supplier's Site
Single Zener Diodes - BZX84J-B5V6,115 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84J-B5V6,115
Single Zener Diodes BZX84J-B5V6,115
DIODE ZENER 5.6V 550MW SOD323F

DIODE ZENER 5.6V 550MW SOD323F

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84J-B5V6,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84J-B5V6,115
Discrete Semiconductor Products - Diodes - Zener BZX84J-B5V6,115
DIODE ZENER 5.6V 550MW SOD323F

DIODE ZENER 5.6V 550MW SOD323F

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84J-B5V6,115 1727-BZX84J-B5V6,115DKR-ND 1026804-BZX84J-B5V6,115 287-BZX84J-B5V6,115 1705390P 1705390 93X4189 BZX84J-B5V6,115 BZX84J-B5V6,115
Product Name Single Zener diodes Single Zener Diodes Diodes - Zener - Single - BZX84J-B5V6,115 5.6V 550MW Zener Diode Zener Diodes Zener Diodes Zener Diode, 0.55W, 5.6V, Sod-323F; Zener Voltage Nom Nexperia Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package SOD-323; SOD323F SOD323F SOD-323; SOD-323F Tape & Reel (TR) SOD-323; SOD-323 SOD-323; Sod-323f SOD-323; SOD-323F SOD-323; SC-90, SOD-323F SOD-323; SOD-323F
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
PD 550 milliwatts 550 milliwatts 550 milliwatts 550 milliwatts
Tj 150 C (302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data