General-purpose Zener diodes in a SOD323F (SC-90) surface-mounted plastic package, rated for a total power dissipation of 550 mW, with non-repetitive peak reverse power dissipation of 100 W for types ≤ 6.8 V and 40 W for types ≥ 7.5 V. The series offers nominal Zener voltages from 2.4 V to 75 V in ±2% and ±5% tolerance options, is qualified to AEC-Q101, and is suitable for automotive applications.
General-purpose Zener diodes in a SOD323F (SC-90) very small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
BZX84J-B51-Q/SOD323F
BZX84J-B51-Q/SOD323F
BZX84J-B51-Q/SOD323F
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | BZX84J-B51-QX | 1727-BZX84J-B51-QXTR-ND |
| Product Name | Zener voltage regulator diodes | Single Zener Diodes |
| Package | SOD-323; SOD323F SOD323F |