Nexperia B.V. Low-current voltage regulator diodes BZX8450-C8V2-QR

Description
Low-current voltage regulator diodes in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 250 mW Two tolerance series: ± 2 % and approximately ± 5 % Working voltage range: nominal 1.8 V to 51 V Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications BZX8450-B11-Q to -C51-Q: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031] Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low-current general regulation functions
Request a Quote Datasheet
Description
Low-current voltage regulator diodes in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 250 mW Two tolerance series: ± 2 % and approximately ± 5 % Working voltage range: nominal 1.8 V to 51 V Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications BZX8450-B11-Q to -C51-Q: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031] Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low-current general regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-current voltage regulator diodes - BZX8450-C8V2-QR - Nexperia B.V.
Nijmegen, Netherlands
Low-current voltage regulator diodes
BZX8450-C8V2-QR
Low-current voltage regulator diodes BZX8450-C8V2-QR
Low-current voltage regulator diodes in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 250 mW Two tolerance series: ± 2 % and approximately ± 5 % Working voltage range: nominal 1.8 V to 51 V Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications BZX8450-B11-Q to -C51-Q: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031] Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low-current general regulation functions

Low-current voltage regulator diodes in a small SOT23 Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: ≤ 250 mW
  • Two tolerance series: ± 2 % and approximately ± 5 %
  • Working voltage range: nominal 1.8 V to 51 V
  • Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications
  • BZX8450-B11-Q to -C51-Q: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031]
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Low-current general regulation functions
Supplier's Site Datasheet
Single Zener Diodes - 1727-BZX8450-C8V2-QRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX8450-C8V2-QRDKR-ND
Single Zener Diodes 1727-BZX8450-C8V2-QRDKR-ND
Zener Diode 8.2V 250mW ±5% Surface Mount TO-236AB

Zener Diode 8.2V 250mW ±5% Surface Mount TO-236AB

Buy Now Datasheet
Single Zener Diodes - 1727-BZX8450-C8V2-QRTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX8450-C8V2-QRTR-ND
Single Zener Diodes 1727-BZX8450-C8V2-QRTR-ND
Zener Diode 8.2V 250mW ±5% Surface Mount TO-236AB

Zener Diode 8.2V 250mW ±5% Surface Mount TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX8450-C8V2-QR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZX8450-C8V2-QR
Discrete Semiconductor Products - Diodes - Zener BZX8450-C8V2-QR
BZX8450-C8V2-Q/SOT23 /TO-236AB

BZX8450-C8V2-Q/SOT23/TO-236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Acme Chip Technology Co., Limited
Product Category Diodes Diodes Zener Diodes
Product Number BZX8450-C8V2-QR 1727-BZX8450-C8V2-QRDKR-ND BZX8450-C8V2-QR
Product Name Low-current voltage regulator diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
IF 200 mA
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data