Low-current voltage regulator diodes in a small SOT23 surface-mounted plastic package measuring 2.9 mm × 1.3 mm × 1 mm, with a total power dissipation of 250 mW and a working voltage range of 1.8 V to 51 V, specified at a test current of 50 μA for low-bias and portable applications. The BZX8450-C4V7 variant has a nominal voltage of 4.7 V with approximately ±5 % tolerance, and shares the series' intentional rise of leakage current for optimized fast switching and noise reduction. The package has three terminals with anode and cathode connections, and a not connected pin.
Low-current voltage regulator diodes in a small SOT23 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode 4.7V 250mW ±5% Surface Mount TO-236AB
DIODE ZENER 4.7V 250MW TO236AB
BZX8450-C4V7/SOT23/T
| Nexperia B.V. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes |
| Product Number | BZX8450-C4V7VL | 1727-BZX8450-C4V7VLTR-ND | BZX8450-C4V7VL |
| Product Name | Low-current voltage regulator diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Diode Applications | Voltage Regulation | ||
| RoHS Compliant | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | ||
| IF | 200 mA | ||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |