Low-current voltage regulator diodes in a small SOT23 surface-mounted plastic package, measuring 2.9 mm x 1.3 mm x 1 mm, with a total power dissipation of 250 mW and a working voltage range of 1.8 V to 51 V. Specified at a low test current of 50 μA for low-bias and portable battery-powered applications. The BZX8450-C2V4 variant has a nominal voltage of 2.4 V with approximately ±5 % tolerance and features intentional minor rise of leakage current for optimized fast switching and noise reduction.
Low-current voltage regulator diodes in a small SOT23 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Low-current voltage regulator diodes
Zener Diode 2.4V 250mW ±5% Surface Mount TO-236AB
BZX8450-C2V4/SOT23/T
| Nexperia B.V. | Rochester Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Zener Diodes |
| Product Number | BZX8450-C2V4VL | BZX8450-C2V4VL | 1727-BZX8450-C2V4VLTR-ND | BZX8450-C2V4VL |
| Product Name | Low-current voltage regulator diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Diode Applications | Voltage Regulation | Voltage Regulation | ||
| RoHS Compliant | RoHS | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | |||
| IF | 200 mA | |||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |