Nexperia B.V. Low-current voltage regulator diodes BZX8450-C2V0R

Description
Low-current voltage regulator diodes in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 250 mW Two tolerance series: ± 2 % and approximately ± 5 % Working voltage range: nominal 1.8 V to 51 V Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications BZX8450-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031]. Applications Low-current general regulation functions
Request a Quote Datasheet
Description
Low-current voltage regulator diodes in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 250 mW Two tolerance series: ± 2 % and approximately ± 5 % Working voltage range: nominal 1.8 V to 51 V Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications BZX8450-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031]. Applications Low-current general regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-current voltage regulator diodes - BZX8450-C2V0R - Nexperia B.V.
Nijmegen, Netherlands
Low-current voltage regulator diodes
BZX8450-C2V0R
Low-current voltage regulator diodes BZX8450-C2V0R
Low-current voltage regulator diodes in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 250 mW Two tolerance series: ± 2 % and approximately ± 5 % Working voltage range: nominal 1.8 V to 51 V Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications BZX8450-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031]. Applications Low-current general regulation functions

Low-current voltage regulator diodes in a small SOT23 Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: ≤ 250 mW
  • Two tolerance series: ± 2 % and approximately ± 5 %
  • Working voltage range: nominal 1.8 V to 51 V
  • Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications
  • BZX8450-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031].

Applications

  • Low-current general regulation functions
Supplier's Site Datasheet
Single Zener Diodes - 1727-BZX8450-C2V0RCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX8450-C2V0RCT-ND
Single Zener Diodes 1727-BZX8450-C2V0RCT-ND
Zener Diode 2V 250mW ±5% Surface Mount TO-236AB

Zener Diode 2V 250mW ±5% Surface Mount TO-236AB

Buy Now Datasheet
Single Zener Diodes - 1727-BZX8450-C2V0RTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX8450-C2V0RTR-ND
Single Zener Diodes 1727-BZX8450-C2V0RTR-ND
Zener Diode 2V 250mW ±5% Surface Mount TO-236AB

Zener Diode 2V 250mW ±5% Surface Mount TO-236AB

Buy Now Datasheet
Single Zener Diodes - 1727-BZX8450-C2V0RDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX8450-C2V0RDKR-ND
Single Zener Diodes 1727-BZX8450-C2V0RDKR-ND
Zener Diode 2V 250mW ±5% Surface Mount TO-236AB

Zener Diode 2V 250mW ±5% Surface Mount TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX8450-C2V0R - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZX8450-C2V0R
Discrete Semiconductor Products - Diodes - Zener BZX8450-C2V0R
BZX8450-C2V0/SOT23/T O-236AB

BZX8450-C2V0/SOT23/TO-236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Acme Chip Technology Co., Limited
Product Category Diodes Diodes Zener Diodes
Product Number BZX8450-C2V0R 1727-BZX8450-C2V0RCT-ND BZX8450-C2V0R
Product Name Low-current voltage regulator diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
IF 200 mA
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data