Nexperia B.V. Low-current voltage regulator diodes BZX8450-B33R

Description
Low-current voltage regulator diodes in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 250 mW Two tolerance series: ± 2 % and approximately ± 5 % Working voltage range: nominal 1.8 V to 51 V Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications BZX8450-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031]. Applications Low-current general regulation functions
Request a Quote
Description
Low-current voltage regulator diodes in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 250 mW Two tolerance series: ± 2 % and approximately ± 5 % Working voltage range: nominal 1.8 V to 51 V Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications BZX8450-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031]. Applications Low-current general regulation functions
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Low-current voltage regulator diodes in a small SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with a total power dissipation of ≤ 250 mW and a working voltage range of nominal 1.8 V to 51 V, specified at a test current of 50 μA for low-biased and portable applications.

Datasheet Summary
Powered by GS/AI

Low-current voltage regulator diodes in a small SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with a total power dissipation of ≤ 250 mW and a working voltage range of nominal 1.8 V to 51 V, specified at a test current of 50 μA for low-biased and portable applications.

Suppliers

Company
Product
Description
Supplier Links
Low-current voltage regulator diodes - BZX8450-B33R - Nexperia B.V.
Nijmegen, Netherlands
Low-current voltage regulator diodes
BZX8450-B33R
Low-current voltage regulator diodes BZX8450-B33R
Low-current voltage regulator diodes in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 250 mW Two tolerance series: ± 2 % and approximately ± 5 % Working voltage range: nominal 1.8 V to 51 V Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications BZX8450-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031]. Applications Low-current general regulation functions

Low-current voltage regulator diodes in a small SOT23 Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: ≤ 250 mW
  • Two tolerance series: ± 2 % and approximately ± 5 %
  • Working voltage range: nominal 1.8 V to 51 V
  • Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications
  • BZX8450-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031].

Applications

  • Low-current general regulation functions
Supplier's Site Datasheet
Single Zener Diodes - 1727-BZX8450-B33RTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX8450-B33RTR-ND
Single Zener Diodes 1727-BZX8450-B33RTR-ND
DIODE ZENER 33V 250MW TO236AB

DIODE ZENER 33V 250MW TO236AB

Buy Now Datasheet
Single Zener Diodes - 1727-BZX8450-B33RCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX8450-B33RCT-ND
Single Zener Diodes 1727-BZX8450-B33RCT-ND
DIODE ZENER 33V 250MW TO236AB

DIODE ZENER 33V 250MW TO236AB

Buy Now Datasheet
Single Zener Diodes - 1727-BZX8450-B33RDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX8450-B33RDKR-ND
Single Zener Diodes 1727-BZX8450-B33RDKR-ND
DIODE ZENER 33V 250MW TO236AB

DIODE ZENER 33V 250MW TO236AB

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Diodes
Product Number BZX8450-B33R 1727-BZX8450-B33RTR-ND
Product Name Low-current voltage regulator diodes Single Zener Diodes
Diode Applications Voltage Regulation
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diode, 250V, Sot-23, Full Reel; Diode Configuration Nexperia - 25AC6195 - Newark, An Avnet Company
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 1.25 volts
View Details
Dual Schottky barrier diode - 1PS70SB16-QX - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
2 suppliers
Diode Configuration Nexperia - 26AC5864 - Newark, An Avnet Company
Specs
RoHS Compliant RoHS
VF 0.8000 volts
IF 200 mA
View Details
Dual Schottky barrier diode - 1PS70SB14-QX - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
2 suppliers