Nexperia B.V. Voltage regulator diodes BZX84-C6V8,215

Description
Low-power voltage regulator diodes in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. The diodes are available in the normalized E24 ±1 % (BZX84-A), ±2 % (BZX84-B) and approximately ±5 % (BZX84-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V. Features and benefits Total power dissipation: ≤250 mW Three tolerance series: ±1 %, ±2 % and approximately ±5 % Working voltage range: nominal 2.4 V to 75 V (E24 range) Non-repetitive peak reverse power dissipation: ≤ 40 W Applications General regulation functions
Request a Quote
Description
Low-power voltage regulator diodes in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. The diodes are available in the normalized E24 ±1 % (BZX84-A), ±2 % (BZX84-B) and approximately ±5 % (BZX84-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V. Features and benefits Total power dissipation: ≤250 mW Three tolerance series: ±1 %, ±2 % and approximately ±5 % Working voltage range: nominal 2.4 V to 75 V (E24 range) Non-repetitive peak reverse power dissipation: ≤ 40 W Applications General regulation functions
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Low-power voltage regulator diodes in a small SOT23 (TO-236AB) surface-mounted plastic package with a total power dissipation of ≤250 mW and a non-repetitive peak reverse power dissipation of ≤40 W. The series includes 37 breakdown voltages from 2.4 V to 75 V, with the BZX84-C variant offering approximately ±5 % tolerance. The BZX84-C6V8 is one of these variants, with a nominal working voltage of 6.8 V.

Datasheet Summary
Powered by GS/AI

Low-power voltage regulator diodes in a small SOT23 (TO-236AB) surface-mounted plastic package with a total power dissipation of ≤250 mW and a non-repetitive peak reverse power dissipation of ≤40 W. The series includes 37 breakdown voltages from 2.4 V to 75 V, with the BZX84-C variant offering approximately ±5 % tolerance. The BZX84-C6V8 is one of these variants, with a nominal working voltage of 6.8 V.

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZX84-C6V8,215 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZX84-C6V8,215
Voltage regulator diodes BZX84-C6V8,215
Low-power voltage regulator diodes in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. The diodes are available in the normalized E24 ±1 % (BZX84-A), ±2 % (BZX84-B) and approximately ±5 % (BZX84-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V. Features and benefits Total power dissipation: ≤250 mW Three tolerance series: ±1 %, ±2 % and approximately ±5 % Working voltage range: nominal 2.4 V to 75 V (E24 range) Non-repetitive peak reverse power dissipation: ≤ 40 W Applications General regulation functions

Low-power voltage regulator diodes in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

The diodes are available in the normalized E24 ±1 % (BZX84-A), ±2 % (BZX84-B) and approximately ±5 % (BZX84-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V.

Features and benefits

  • Total power dissipation: ≤250 mW
  • Three tolerance series: ±1 %, ±2 % and approximately ±5 %
  • Working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Non-repetitive peak reverse power dissipation: ≤ 40 W

Applications

  • General regulation functions
Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 985552-BZX84-C6V8,215 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
985552-BZX84-C6V8,215
Discrete Semiconductor Products - Diodes - Zener - Single 985552-BZX84-C6V8,215
Win Source Part Number: 985552-BZX84-C6V8,21 5 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 250 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 2 µA @ 4 V Voltage - Zener (Nom) (Vz): 6.8 V Impedance (Max) (Zzt): 15 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: TO-236AB Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Nexperia USA Inc. Other Names: BZX84C6V8215,1727-29 42-6,BZX84-C6V8 T/R,568-1680-2-ND,BZ X84-C6V8215,568-1680 -6,568-1680-1-ND,568 -1680-2,1727-2942-1, 568-1680-1,568-1680- 6-ND,1727-2942-2,933 137420215 Base Product Number: BZX84-C6V8

Win Source Part Number: 985552-BZX84-C6V8,215
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 250 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 2 µA @ 4 V
Voltage - Zener (Nom) (Vz): 6.8 V
Impedance (Max) (Zzt): 15 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Nexperia USA Inc.
Other Names: BZX84C6V8215,1727-2942-6,BZX84-C6V8 T/R,568-1680-2-ND,BZX84-C6V8215,568-1680-6,568-1680-1-ND,568-1680-2,1727-2942-1,568-1680-1,568-1680-6-ND,1727-2942-2,933137420215
Base Product Number: BZX84-C6V8

Buy Now Datasheet
Zener Diodes - 1661315 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1661315
Zener Diodes 1661315
6.8V Zener Diode BZX84 0.25W SOT-23

6.8V Zener Diode BZX84 0.25W SOT-23

Supplier's Site
Single Zener Diodes - 1727-2942-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-2942-1-ND
Single Zener Diodes 1727-2942-1-ND
Zener Diode 6.8V 250mW ±5% Surface Mount TO-236AB

Zener Diode 6.8V 250mW ±5% Surface Mount TO-236AB

Buy Now Datasheet
Single Zener Diodes - 1727-2942-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-2942-6-ND
Single Zener Diodes 1727-2942-6-ND
Zener Diode 6.8V 250mW ±5% Surface Mount TO-236AB

Zener Diode 6.8V 250mW ±5% Surface Mount TO-236AB

Buy Now Datasheet
Single Zener Diodes - 1727-2942-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-2942-2-ND
Single Zener Diodes 1727-2942-2-ND
Zener Diode 6.8V 250mW ±5% Surface Mount TO-236AB

Zener Diode 6.8V 250mW ±5% Surface Mount TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84-C6V8,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84-C6V8,215
Discrete Semiconductor Products - Diodes - Zener BZX84-C6V8,215
DIODE ZENER 6.8V 250MW TO236AB

DIODE ZENER 6.8V 250MW TO236AB

Supplier's Site
Zener Diode, 6.8V, 0.25W, To-236Ab; Zener Voltage Nom Nexperia - 33X4104 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 6.8V, 0.25W, To-236Ab; Zener Voltage Nom Nexperia
33X4104
Zener Diode, 6.8V, 0.25W, To-236Ab; Zener Voltage Nom Nexperia 33X4104
ZENER DIODE, 6.8V, 0.25W, TO-236AB; Zener Voltage Nom:6.8V; Power Dissipation:250mW; Diode Case Style:TO-236AB; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

ZENER DIODE, 6.8V, 0.25W, TO-236AB; Zener Voltage Nom:6.8V; Power Dissipation:250mW; Diode Case Style:TO-236AB; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 6.8V, 0.25W, To-236Ab; Zener Voltage Nom Nexperia - 97W2002 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 6.8V, 0.25W, To-236Ab; Zener Voltage Nom Nexperia
97W2002
Zener Diode, 6.8V, 0.25W, To-236Ab; Zener Voltage Nom Nexperia 97W2002
ZENER DIODE, 6.8V, 0.25W, TO-236AB; Zener Voltage Nom:6.8V; Power Dissipation:250mW; Diode Case Style:TO-236AB; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

ZENER DIODE, 6.8V, 0.25W, TO-236AB; Zener Voltage Nom:6.8V; Power Dissipation:250mW; Diode Case Style:TO-236AB; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

Supplier's Site
Single Zener Diodes - BZX84-C6V8,215 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84-C6V8,215
Single Zener Diodes BZX84-C6V8,215
DIODE ZENER 6.8V 250MW TO236AB

DIODE ZENER 6.8V 250MW TO236AB

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84-C6V8,215 985552-BZX84-C6V8,215 1661315 1727-2942-1-ND BZX84-C6V8,215 33X4104 BZX84-C6V8,215
Product Name Voltage regulator diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 6.8V, 0.25W, To-236Ab; Zener Voltage Nom Nexperia Single Zener Diodes
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS
VF 0.9000 to 9.00E-4 volts
IF 200 mA
Tj 150 C (302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data