Nexperia B.V. 6.2V 250MW Zener Diode BZX84-C6V2/DG/B3:2

Description
DIODE ZENER 6.2V 250MW TO236AB Product overview: BZX84-C6V2/DG/B3:2 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84-C6V2/DG/B3 :2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 6.2V 250MW TO236AB Product overview: BZX84-C6V2/DG/B3:2 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84-C6V2/DG/B3 :2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6.2V 250MW Zener Diode
287-BZX84-C6V2/DG/B3:2
6.2V 250MW Zener Diode 287-BZX84-C6V2/DG/B3:2
DIODE ZENER 6.2V 250MW TO236AB Product overview: BZX84-C6V2/DG/B3:2 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84-C6V2/DG/B3 :2 can be used for catalog matching and distributor lookup.

DIODE ZENER 6.2V 250MW TO236AB Product overview: BZX84-C6V2/DG/B3:2 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84-C6V2/DG/B3:2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZX84-C6V2/DG/B3:2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84-C6V2/DG/B3:2-ND
Single Zener Diodes BZX84-C6V2/DG/B3:2-ND
Zener Diode 6.2V 250mW ±5% Surface Mount TO-236AB

Zener Diode 6.2V 250mW ±5% Surface Mount TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84-C6V2/DG/B3:2 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZX84-C6V2/DG/B3:2
Discrete Semiconductor Products - Diodes - Zener BZX84-C6V2/DG/B3:2
DIODE ZENER 6.2V 250MW TO236AB

DIODE ZENER 6.2V 250MW TO236AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number 287-BZX84-C6V2/DG/B3:2 BZX84-C6V2/DG/B3:2-ND BZX84-C6V2/DG/B3:2
Product Name 6.2V 250MW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) TO-236AB
RoHS Compliant RoHS
ZZT 10 ohms 10 ohms
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data