Nexperia B.V. Voltage regulator diodes BZX84-C6V2,235

Description
Low-power voltage regulator diodes in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. The diodes are available in the normalized E24 ±1 % (BZX84-A), ±2 % (BZX84-B) and approximately ±5 % (BZX84-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V. Features and benefits Total power dissipation: ≤250 mW Three tolerance series: ±1 %, ±2 % and approximately ±5 % Working voltage range: nominal 2.4 V to 75 V (E24 range) Non-repetitive peak reverse power dissipation: ≤ 40 W Applications General regulation functions
Request a Quote Datasheet
Description
Low-power voltage regulator diodes in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. The diodes are available in the normalized E24 ±1 % (BZX84-A), ±2 % (BZX84-B) and approximately ±5 % (BZX84-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V. Features and benefits Total power dissipation: ≤250 mW Three tolerance series: ±1 %, ±2 % and approximately ±5 % Working voltage range: nominal 2.4 V to 75 V (E24 range) Non-repetitive peak reverse power dissipation: ≤ 40 W Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZX84-C6V2,235 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZX84-C6V2,235
Voltage regulator diodes BZX84-C6V2,235
Low-power voltage regulator diodes in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. The diodes are available in the normalized E24 ±1 % (BZX84-A), ±2 % (BZX84-B) and approximately ±5 % (BZX84-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V. Features and benefits Total power dissipation: ≤250 mW Three tolerance series: ±1 %, ±2 % and approximately ±5 % Working voltage range: nominal 2.4 V to 75 V (E24 range) Non-repetitive peak reverse power dissipation: ≤ 40 W Applications General regulation functions

Low-power voltage regulator diodes in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

The diodes are available in the normalized E24 ±1 % (BZX84-A), ±2 % (BZX84-B) and approximately ±5 % (BZX84-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V.

Features and benefits

  • Total power dissipation: ≤250 mW
  • Three tolerance series: ±1 %, ±2 % and approximately ±5 %
  • Working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Non-repetitive peak reverse power dissipation: ≤ 40 W

Applications

  • General regulation functions
Supplier's Site Datasheet
Single Zener Diodes - 1727-2132-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-2132-2-ND
Single Zener Diodes 1727-2132-2-ND
Zener Diode 6.2V 250mW ±5% Surface Mount TO-236AB

Zener Diode 6.2V 250mW ±5% Surface Mount TO-236AB

Buy Now Datasheet
Single Zener Diodes - 1727-2132-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-2132-1-ND
Single Zener Diodes 1727-2132-1-ND
Zener Diode 6.2V 250mW ±5% Surface Mount TO-236AB

Zener Diode 6.2V 250mW ±5% Surface Mount TO-236AB

Buy Now Datasheet
Single Zener Diodes - 1727-2132-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-2132-6-ND
Single Zener Diodes 1727-2132-6-ND
Zener Diode 6.2V 250mW ±5% Surface Mount TO-236AB

Zener Diode 6.2V 250mW ±5% Surface Mount TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84-C6V2,235 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84-C6V2,235
Discrete Semiconductor Products - Diodes - Zener BZX84-C6V2,235
DIODE ZENER 6.2V 250MW TO236AB

DIODE ZENER 6.2V 250MW TO236AB

Supplier's Site
Diodes >> Zener Diodes - BZX84-C6V2,235 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
BZX84-C6V2,235
Diodes >> Zener Diodes BZX84-C6V2,235
±5% 250mW 6.2V SOT-23 Zener Diodes ROHS

±5% 250mW 6.2V SOT-23 Zener Diodes ROHS

Supplier's Site Datasheet
DIODE ZENER 6.2V 250MW SOT23 - 554-BZX84-C6V2,235 - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 6.2V 250MW SOT23
554-BZX84-C6V2,235
DIODE ZENER 6.2V 250MW SOT23 554-BZX84-C6V2,235
DIODE ZENER 6.2V 250MW SOT23

DIODE ZENER 6.2V 250MW SOT23

Supplier's Site
Single Zener Diodes - BZX84-C6V2,235 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84-C6V2,235
Single Zener Diodes BZX84-C6V2,235
DIODE ZENER 6.2V 250MW TO236AB

DIODE ZENER 6.2V 250MW TO236AB

Supplier's Site Datasheet
Zener Diodes Rohs Compliant Nexperia - 28AK7409 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
28AK7409
Zener Diodes Rohs Compliant Nexperia 28AK7409
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84-C6V2,235 1727-2132-2-ND BZX84-C6V2,235 BZX84-C6V2,235 554-BZX84-C6V2,235 BZX84-C6V2,235 28AK7409
Product Name Voltage regulator diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diodes >> Zener Diodes DIODE ZENER 6.2V 250MW SOT23 Single Zener Diodes Zener Diodes Rohs Compliant Nexperia
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS RoHS
VF 0.9000 to 9.00E-4 volts
IF 200 mA
Tj 150 C (302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data