Nexperia B.V. Zener Diode, Full Reel; Zener Voltage Nom Nexperia BZX84-C3V0,215.

Description
ZENER DIODE, FULL REEL; Zener Voltage Nom:3V; Power Dissipation:250mW; Diode Case Style:TO-236AB; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series; Qualification:- RoHS Compliant: Yes
Description
ZENER DIODE, FULL REEL; Zener Voltage Nom:3V; Power Dissipation:250mW; Diode Case Style:TO-236AB; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, Full Reel; Zener Voltage Nom Nexperia - 27AC1228 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Full Reel; Zener Voltage Nom Nexperia
27AC1228
Zener Diode, Full Reel; Zener Voltage Nom Nexperia 27AC1228
ZENER DIODE, FULL REEL; Zener Voltage Nom:3V; Power Dissipation:250mW; Diode Case Style:TO-236AB; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, FULL REEL; Zener Voltage Nom:3V; Power Dissipation:250mW; Diode Case Style:TO-236AB; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 27AC1228
Product Name Zener Diode, Full Reel; Zener Voltage Nom Nexperia
Package TO-236AB
Unlock Full Specs
to access all available technical data