Low-power voltage regulator diodes in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
The diodes are available in the normalized E24 ±1 % (BZX84-A), ±2 % (BZX84-B) and approximately ±5 % (BZX84-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V.
Features and benefits
Applications
DIODE ZENER 2.7V 250MW TO236AB
DIODE ZENER 2.7V 250MW TO236AB
DIODE ZENER 2.7V 250MW TO236AB
BZX84-C2V7-Q/SOT23/T
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes |
| Product Number | BZX84-C2V7-QVL | 1727-BZX84-C2V7-QVLDKR-ND | 287-BZX84-C2V7-QVL |
| Product Name | Voltage regulator diodes | Single Zener Diodes | SOT23 Zener Diode |
| Diode Applications | Voltage Regulation | ||
| RoHS Compliant | RoHS | RoHS | |
| VF | 0.9000 to 9.00E-4 volts | ||
| IF | 200 mA | ||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |