Nexperia B.V. Voltage regulator diodes BZX84-C2V7,215

Description
Low-power voltage regulator diodes in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. The diodes are available in the normalized E24 ±1 % (BZX84-A), ±2 % (BZX84-B) and approximately ±5 % (BZX84-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V. Features and benefits Total power dissipation: ≤250 mW Three tolerance series: ±1 %, ±2 % and approximately ±5 % Working voltage range: nominal 2.4 V to 75 V (E24 range) Non-repetitive peak reverse power dissipation: ≤ 40 W Applications General regulation functions
Request a Quote
Description
Low-power voltage regulator diodes in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. The diodes are available in the normalized E24 ±1 % (BZX84-A), ±2 % (BZX84-B) and approximately ±5 % (BZX84-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V. Features and benefits Total power dissipation: ≤250 mW Three tolerance series: ±1 %, ±2 % and approximately ±5 % Working voltage range: nominal 2.4 V to 75 V (E24 range) Non-repetitive peak reverse power dissipation: ≤ 40 W Applications General regulation functions
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Low-power voltage regulator diodes in a small SOT23 (TO-236AB) surface-mounted plastic package with a total power dissipation of ≤250 mW and a non-repetitive peak reverse power dissipation of ≤40 W. The series includes 37 breakdown voltages from 2.4 V to 75 V, with the BZX84-C variant offering approximately ±5 % tolerance, including a 2.7 V nominal working voltage. Applications include general regulation functions.

Datasheet Summary
Powered by GS/AI

Low-power voltage regulator diodes in a small SOT23 (TO-236AB) surface-mounted plastic package with a total power dissipation of ≤250 mW and a non-repetitive peak reverse power dissipation of ≤40 W. The series includes 37 breakdown voltages from 2.4 V to 75 V, with the BZX84-C variant offering approximately ±5 % tolerance, including a 2.7 V nominal working voltage. Applications include general regulation functions.

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZX84-C2V7,215 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZX84-C2V7,215
Voltage regulator diodes BZX84-C2V7,215
Low-power voltage regulator diodes in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. The diodes are available in the normalized E24 ±1 % (BZX84-A), ±2 % (BZX84-B) and approximately ±5 % (BZX84-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V. Features and benefits Total power dissipation: ≤250 mW Three tolerance series: ±1 %, ±2 % and approximately ±5 % Working voltage range: nominal 2.4 V to 75 V (E24 range) Non-repetitive peak reverse power dissipation: ≤ 40 W Applications General regulation functions

Low-power voltage regulator diodes in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

The diodes are available in the normalized E24 ±1 % (BZX84-A), ±2 % (BZX84-B) and approximately ±5 % (BZX84-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V.

Features and benefits

  • Total power dissipation: ≤250 mW
  • Three tolerance series: ±1 %, ±2 % and approximately ±5 %
  • Working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Non-repetitive peak reverse power dissipation: ≤ 40 W

Applications

  • General regulation functions
Supplier's Site Datasheet
Single Zener Diodes - 1727-5027-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-5027-6-ND
Single Zener Diodes 1727-5027-6-ND
Zener Diode 2.7V 250mW ±5% Surface Mount TO-236AB

Zener Diode 2.7V 250mW ±5% Surface Mount TO-236AB

Buy Now Datasheet
Single Zener Diodes - 1727-5027-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-5027-1-ND
Single Zener Diodes 1727-5027-1-ND
Zener Diode 2.7V 250mW ±5% Surface Mount TO-236AB

Zener Diode 2.7V 250mW ±5% Surface Mount TO-236AB

Buy Now Datasheet
Single Zener Diodes - 1727-5027-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-5027-2-ND
Single Zener Diodes 1727-5027-2-ND
Zener Diode 2.7V 250mW ±5% Surface Mount TO-236AB

Zener Diode 2.7V 250mW ±5% Surface Mount TO-236AB

Buy Now Datasheet
Zener Diodes - 2194339 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
2194339
Zener Diodes 2194339
Zener Diodes,BZX84-C2V7,21 5

Zener Diodes,BZX84-C2V7,215

Supplier's Site
Zener Diodes - 2194339P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
2194339P
Zener Diodes 2194339P
Zener Diodes,BZX84-C2V7,21 5

Zener Diodes,BZX84-C2V7,215

Supplier's Site
Zener Diodes - 2194338 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
2194338
Zener Diodes 2194338
Zener Diodes,BZX84-C2V7,21 5

Zener Diodes,BZX84-C2V7,215

Supplier's Site
Diodes - Zener - Single - BZX84-C2V7,215 - 1026716-BZX84-C2V7,215 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84-C2V7,215
1026716-BZX84-C2V7,215
Diodes - Zener - Single - BZX84-C2V7,215 1026716-BZX84-C2V7,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1026716-BZX84-C2V7,2 15 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 20μA @ 1V Voltage - Zener (Nom) (Vz): 2.7V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: TO-236AB (SOT23) Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1026716-BZX84-C2V7,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 20μA @ 1V
Voltage - Zener (Nom) (Vz): 2.7V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: TO-236AB (SOT23)
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - BZX84-C2V7,215 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 2.7V V(Z), 5%, 0.25W, Silicon, Unidirectional, TO-236AB

Zener Diode, 2.7V V(Z), 5%, 0.25W, Silicon, Unidirectional, TO-236AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84-C2V7,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84-C2V7,215
Discrete Semiconductor Products - Diodes - Zener BZX84-C2V7,215
DIODE ZENER 2.7V 250MW TO236AB

DIODE ZENER 2.7V 250MW TO236AB

Supplier's Site
Single Zener Diodes - BZX84-C2V7,215 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84-C2V7,215
Single Zener Diodes BZX84-C2V7,215
DIODE ZENER 2.7V 250MW TO236AB

DIODE ZENER 2.7V 250MW TO236AB

Supplier's Site Datasheet
Diodes >> Zener Diodes - BZX84-C2V7,215 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
BZX84-C2V7,215
Diodes >> Zener Diodes BZX84-C2V7,215
±5% Single 2.5V~2.9V 250mW 2.7V SOT-23 Zener Diodes ROHS

±5% Single 2.5V~2.9V 250mW 2.7V SOT-23 Zener Diodes ROHS

Supplier's Site Datasheet
Diodes - Zener - Single Diode SOT-23 (TO-236AB) 250mW 2.7V Surface Mount - 554-BZX84-C2V7,215 - Utmel Electronic Limited
Hong Kong, China
Diodes - Zener - Single Diode SOT-23 (TO-236AB) 250mW 2.7V Surface Mount
554-BZX84-C2V7,215
Diodes - Zener - Single Diode SOT-23 (TO-236AB) 250mW 2.7V Surface Mount 554-BZX84-C2V7,215
Diodes - Zener - Single Diode SOT-23 (TO-236AB) 250mW 2.7V Surface Mount

Diodes - Zener - Single Diode SOT-23 (TO-236AB) 250mW 2.7V Surface Mount

Supplier's Site
Zener Single Diode, 2.7V, 5%, Sot-23; Zener Voltage Nom Nexperia - 25M8015 - Newark, An Avnet Company
Chicago, IL, United States
Zener Single Diode, 2.7V, 5%, Sot-23; Zener Voltage Nom Nexperia
25M8015
Zener Single Diode, 2.7V, 5%, Sot-23; Zener Voltage Nom Nexperia 25M8015
ZENER SINGLE DIODE, 2.7V, 5%, SOT-23; Zener Voltage Nom:2.7V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84C Series RoHS Compliant: Yes

ZENER SINGLE DIODE, 2.7V, 5%, SOT-23; Zener Voltage Nom:2.7V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 2.7V, 250Mw, To-236Ab-3; Zener Voltage Vz Typ Nexperia - 97W1992 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 2.7V, 250Mw, To-236Ab-3; Zener Voltage Vz Typ Nexperia
97W1992
Diode, Zener, 2.7V, 250Mw, To-236Ab-3; Zener Voltage Vz Typ Nexperia 97W1992
DIODE, ZENER, 2.7V, 250MW, TO-236AB-3; Zener Voltage Vz Typ:2.7V; Power Dissipation Pd:250mW; Diode Case Style:TO-236AB; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84 Series; AutomotiveRoHS Compliant: Yes

DIODE, ZENER, 2.7V, 250MW, TO-236AB-3; Zener Voltage Vz Typ:2.7V; Power Dissipation Pd:250mW; Diode Case Style:TO-236AB; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84 Series; AutomotiveRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey RS Components, Ltd. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84-C2V7,215 1727-5027-6-ND 2194339 1026716-BZX84-C2V7,215 BZX84-C2V7,215 BZX84-C2V7,215 BZX84-C2V7,215 BZX84-C2V7,215 554-BZX84-C2V7,215 25M8015 97W1992
Product Name Voltage regulator diodes Single Zener Diodes Zener Diodes Diodes - Zener - Single - BZX84-C2V7,215 Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Diodes >> Zener Diodes Diodes - Zener - Single Diode SOT-23 (TO-236AB) 250mW 2.7V Surface Mount Zener Single Diode, 2.7V, 5%, Sot-23; Zener Voltage Nom Nexperia Diode, Zener, 2.7V, 250Mw, To-236Ab-3; Zener Voltage Vz Typ Nexperia
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
VF 0.9000 to 9.00E-4 volts
IF 200 mA
Tj 150 C (302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F)
Unlock Full Specs
to access all available technical data