Nexperia B.V. Zener Diode, 250Mw, 27V, Sot-23; Zener Voltage Nom Nexperia BZX84-C27,215.

Description
ZENER DIODE, 250mW, 27V, SOT-23; Zener Voltage Nom:27V; Power Dissipation:250mW; Diode Case Style:TO-236AB; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series; Qualification:-RoHS Compliant: Yes
Description
ZENER DIODE, 250mW, 27V, SOT-23; Zener Voltage Nom:27V; Power Dissipation:250mW; Diode Case Style:TO-236AB; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series; Qualification:-RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Zener Diode 27AC1227 is a low-power voltage regulator diode designed for surface mounting in a SOT-23 (TO-236AB) package. It has a nominal Zener voltage of 27V and a maximum power dissipation of 250mW. This diode is part of the BZX84 series, which includes a range of breakdown voltages from 2.4V to 75V, with tolerances of ±1%, ±2%, and approximately ±5%. The device is AEC-Q101 qualified, making it suitable for automotive applications. It features a forward voltage of up to 0.9V at a forward current of 10mA and can handle non-repetitive peak reverse power dissipation of up to 40W. The operating temperature can reach a maximum of 150°C, which allows for versatility in various applications.

Datasheet Summary
Powered by GS/AI

The Zener Diode 27AC1227 is a low-power voltage regulator diode designed for surface mounting in a SOT-23 (TO-236AB) package. It has a nominal Zener voltage of 27V and a maximum power dissipation of 250mW. This diode is part of the BZX84 series, which includes a range of breakdown voltages from 2.4V to 75V, with tolerances of ±1%, ±2%, and approximately ±5%. The device is AEC-Q101 qualified, making it suitable for automotive applications. It features a forward voltage of up to 0.9V at a forward current of 10mA and can handle non-repetitive peak reverse power dissipation of up to 40W. The operating temperature can reach a maximum of 150°C, which allows for versatility in various applications.

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 250Mw, 27V, Sot-23; Zener Voltage Nom Nexperia - 27AC1227 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 250Mw, 27V, Sot-23; Zener Voltage Nom Nexperia
27AC1227
Zener Diode, 250Mw, 27V, Sot-23; Zener Voltage Nom Nexperia 27AC1227
ZENER DIODE, 250mW, 27V, SOT-23; Zener Voltage Nom:27V; Power Dissipation:250mW; Diode Case Style:TO-236AB; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series; Qualification:-RoHS Compliant: Yes

ZENER DIODE, 250mW, 27V, SOT-23; Zener Voltage Nom:27V; Power Dissipation:250mW; Diode Case Style:TO-236AB; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 27AC1227
Product Name Zener Diode, 250Mw, 27V, Sot-23; Zener Voltage Nom Nexperia
Package TO-236AB
Unlock Full Specs
to access all available technical data