ZENER DIODE, 250mW, 23.3V, SOT-23; Zener Voltage Nom:22V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 21K5707 |
| Product Name | Zener Diode, 250Mw, 23.3V, Sot-23; Zener Voltage Nom Nexperia |
| Package | SOT23; SOT-23 |