DIODE ZENER 14.7V 250MW TO236AB Product overview: BZX84-C15/DG/B4VL from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14.7V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14.7V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84-C15/DG/B4V
DIODE ZENER 14.7V 250MW TO236AB
| ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 287-BZX84-C15/DG/B4VL | BZX84-C15/DG/B4VL |
| Product Name | 14.7V 250MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | TO-236AB |
| RoHS Compliant | RoHS | |
| ZZT | 30 ohms | 30 ohms |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |