Nexperia B.V. Voltage regulator diodes BZX84-C11,215

Description
Low-power voltage regulator diodes in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. The diodes are available in the normalized E24 ±1 % (BZX84-A), ±2 % (BZX84-B) and approximately ±5 % (BZX84-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V. Features and benefits Total power dissipation: ≤250 mW Three tolerance series: ±1 %, ±2 % and approximately ±5 % Working voltage range: nominal 2.4 V to 75 V (E24 range) Non-repetitive peak reverse power dissipation: ≤ 40 W Applications General regulation functions
Request a Quote
Description
Low-power voltage regulator diodes in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. The diodes are available in the normalized E24 ±1 % (BZX84-A), ±2 % (BZX84-B) and approximately ±5 % (BZX84-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V. Features and benefits Total power dissipation: ≤250 mW Three tolerance series: ±1 %, ±2 % and approximately ±5 % Working voltage range: nominal 2.4 V to 75 V (E24 range) Non-repetitive peak reverse power dissipation: ≤ 40 W Applications General regulation functions
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Low-power voltage regulator diodes in a small SOT23 (TO-236AB) surface-mounted plastic package, with a total power dissipation of ≤250 mW and a non-repetitive peak reverse power dissipation of ≤40 W. The BZX84-C series provides approximately ±5 % tolerance for nominal breakdown voltages ranging from 2.4 V to 75 V, including 11 V. Applications include general regulation functions.

Datasheet Summary
Powered by GS/AI

Low-power voltage regulator diodes in a small SOT23 (TO-236AB) surface-mounted plastic package, with a total power dissipation of ≤250 mW and a non-repetitive peak reverse power dissipation of ≤40 W. The BZX84-C series provides approximately ±5 % tolerance for nominal breakdown voltages ranging from 2.4 V to 75 V, including 11 V. Applications include general regulation functions.

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZX84-C11,215 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZX84-C11,215
Voltage regulator diodes BZX84-C11,215
Low-power voltage regulator diodes in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. The diodes are available in the normalized E24 ±1 % (BZX84-A), ±2 % (BZX84-B) and approximately ±5 % (BZX84-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V. Features and benefits Total power dissipation: ≤250 mW Three tolerance series: ±1 %, ±2 % and approximately ±5 % Working voltage range: nominal 2.4 V to 75 V (E24 range) Non-repetitive peak reverse power dissipation: ≤ 40 W Applications General regulation functions

Low-power voltage regulator diodes in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

The diodes are available in the normalized E24 ±1 % (BZX84-A), ±2 % (BZX84-B) and approximately ±5 % (BZX84-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V.

Features and benefits

  • Total power dissipation: ≤250 mW
  • Three tolerance series: ±1 %, ±2 % and approximately ±5 %
  • Working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Non-repetitive peak reverse power dissipation: ≤ 40 W

Applications

  • General regulation functions
Supplier's Site Datasheet
 - BZX84-C11,215 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 11V V(Z), 5%, 0.25W, Silicon, Unidirectional, TO-236AB

Zener Diode, 11V V(Z), 5%, 0.25W, Silicon, Unidirectional, TO-236AB

Supplier's Site Datasheet
Automotive 11V 20Ohm 250mW Zener Diode - 287-BZX84-C11,215 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 11V 20Ohm 250mW Zener Diode
287-BZX84-C11,215
Automotive 11V 20Ohm 250mW Zener Diode 287-BZX84-C11,215
Zener Diode Single 11V 5% 20Ohm 250mW Automotive 3-Pin SOT-23 T/R Product overview: BZX84-C11,215 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 11V, 20Ohm, 250mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 11V, 20Ohm, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84-C11,215 can be used for catalog matching and distributor lookup.

Zener Diode Single 11V 5% 20Ohm 250mW Automotive 3-Pin SOT-23 T/R Product overview: BZX84-C11,215 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 11V, 20Ohm, 250mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 11V, 20Ohm, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84-C11,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1727-5020-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-5020-2-ND
Single Zener Diodes 1727-5020-2-ND
Zener Diode 11V 250mW ±5% Surface Mount TO-236AB

Zener Diode 11V 250mW ±5% Surface Mount TO-236AB

Buy Now Datasheet
Single Zener Diodes - 1727-5020-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-5020-1-ND
Single Zener Diodes 1727-5020-1-ND
Zener Diode 11V 250mW ±5% Surface Mount TO-236AB

Zener Diode 11V 250mW ±5% Surface Mount TO-236AB

Buy Now Datasheet
Single Zener Diodes - 1727-5020-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-5020-6-ND
Single Zener Diodes 1727-5020-6-ND
Zener Diode 11V 250mW ±5% Surface Mount TO-236AB

Zener Diode 11V 250mW ±5% Surface Mount TO-236AB

Buy Now Datasheet
Diodes - Zener - Single - BZX84-C11,215 - 865322-BZX84-C11,215 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84-C11,215
865322-BZX84-C11,215
Diodes - Zener - Single - BZX84-C11,215 865322-BZX84-C11,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 865322-BZX84-C11,215 Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 11 V 250 mW ±5% Surface Mount TO-236AB Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BZX84-C11 Categories: Discrete Semiconductor Products Case / Package: TO-236AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 933137470215, BZX84-C11 T/R-ND, BZX84-C11,215-ND, BZX84-C11 T/R, 1727-5020-1, 1727-5020-2, 568-6314-6-ND, 568-6314-2, 568-6314-1, 1727-5020-6, 568-6314-6, 568-6314-1-ND, 568-6314-2-ND

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 865322-BZX84-C11,215
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 11 V 250 mW ±5% Surface Mount TO-236AB
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZX84-C11
Categories: Discrete Semiconductor Products
Case / Package: TO-236AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 933137470215, BZX84-C11 T/R-ND, BZX84-C11,215-ND, BZX84-C11 T/R, 1727-5020-1, 1727-5020-2, 568-6314-6-ND, 568-6314-2, 568-6314-1, 1727-5020-6, 568-6314-6, 568-6314-1-ND, 568-6314-2-ND

Buy Now Datasheet
Zener Diodes - 509936 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
509936
Zener Diodes 509936
11V Zener Diode BZX84 0.25W SOT-23

11V Zener Diode BZX84 0.25W SOT-23

Supplier's Site
Zener Diodes - 1787120 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1787120
Zener Diodes 1787120
11V Zener Diode BZX84 0.25W SOT-23

11V Zener Diode BZX84 0.25W SOT-23

Supplier's Site
Diodes >> Zener Diodes - BZX84-C11,215 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
BZX84-C11,215
Diodes >> Zener Diodes BZX84-C11,215
±5% Single 10.4V~11.6V 250mW 11V SOT-23 Zener Diodes ROHS

±5% Single 10.4V~11.6V 250mW 11V SOT-23 Zener Diodes ROHS

Supplier's Site Datasheet
DIODE ZENER 11V 250MW SOT23 - 554-BZX84-C11,215 - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 11V 250MW SOT23
554-BZX84-C11,215
DIODE ZENER 11V 250MW SOT23 554-BZX84-C11,215
DIODE ZENER 11V 250MW SOT23

DIODE ZENER 11V 250MW SOT23

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZX84-C11,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84-C11,215
Discrete Semiconductor Products - Diodes - Zener BZX84-C11,215
DIODE ZENER 11V 250MW TO236AB

DIODE ZENER 11V 250MW TO236AB

Supplier's Site
DIODE ZENER 11V 250MW TO236AB

DIODE ZENER 11V 250MW TO236AB

Supplier's Site Datasheet
Zener Single Diode, 11V, 5%, Sot-23; Zener Voltage Nom Nexperia - 25M8007 - Newark, An Avnet Company
Chicago, IL, United States
Zener Single Diode, 11V, 5%, Sot-23; Zener Voltage Nom Nexperia
25M8007
Zener Single Diode, 11V, 5%, Sot-23; Zener Voltage Nom Nexperia 25M8007
ZENER SINGLE DIODE, 11V, 5%, SOT-23; Zener Voltage Nom:11V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84C Series RoHS Compliant: Yes

ZENER SINGLE DIODE, 11V, 5%, SOT-23; Zener Voltage Nom:11V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84C Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84-C11,215 BZX84-C11,215 287-BZX84-C11,215 1727-5020-2-ND 865322-BZX84-C11,215 509936 BZX84-C11,215 554-BZX84-C11,215 BZX84-C11,215 BZX84-C11,215 25M8007
Product Name Voltage regulator diodes Automotive 11V 20Ohm 250mW Zener Diode Single Zener Diodes Diodes - Zener - Single - BZX84-C11,215 Zener Diodes Diodes >> Zener Diodes DIODE ZENER 11V 250MW SOT23 Discrete Semiconductor Products - Diodes - Zener Diodes Zener Single Diode, 11V, 5%, Sot-23; Zener Voltage Nom Nexperia
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
VF 0.9000 to 9.00E-4 volts
IF 200 mA
Tj 150 C (302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Unlock Full Specs
to access all available technical data