Nexperia B.V. Voltage regulator diodes BZX84-B8V2,235

Description
Low-power voltage regulator diodes in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. The diodes are available in the normalized E24 ±1 % (BZX84-A), ±2 % (BZX84-B) and approximately ±5 % (BZX84-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V. Features and benefits Total power dissipation: ≤250 mW Three tolerance series: ±1 %, ±2 % and approximately ±5 % Working voltage range: nominal 2.4 V to 75 V (E24 range) Non-repetitive peak reverse power dissipation: ≤ 40 W Applications General regulation functions
Request a Quote Datasheet
Description
Low-power voltage regulator diodes in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. The diodes are available in the normalized E24 ±1 % (BZX84-A), ±2 % (BZX84-B) and approximately ±5 % (BZX84-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V. Features and benefits Total power dissipation: ≤250 mW Three tolerance series: ±1 %, ±2 % and approximately ±5 % Working voltage range: nominal 2.4 V to 75 V (E24 range) Non-repetitive peak reverse power dissipation: ≤ 40 W Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZX84-B8V2,235 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZX84-B8V2,235
Voltage regulator diodes BZX84-B8V2,235
Low-power voltage regulator diodes in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. The diodes are available in the normalized E24 ±1 % (BZX84-A), ±2 % (BZX84-B) and approximately ±5 % (BZX84-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V. Features and benefits Total power dissipation: ≤250 mW Three tolerance series: ±1 %, ±2 % and approximately ±5 % Working voltage range: nominal 2.4 V to 75 V (E24 range) Non-repetitive peak reverse power dissipation: ≤ 40 W Applications General regulation functions

Low-power voltage regulator diodes in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

The diodes are available in the normalized E24 ±1 % (BZX84-A), ±2 % (BZX84-B) and approximately ±5 % (BZX84-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V.

Features and benefits

  • Total power dissipation: ≤250 mW
  • Three tolerance series: ±1 %, ±2 % and approximately ±5 %
  • Working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Non-repetitive peak reverse power dissipation: ≤ 40 W

Applications

  • General regulation functions
Supplier's Site Datasheet
Single Zener Diodes - 1727-8505-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-8505-1-ND
Single Zener Diodes 1727-8505-1-ND
Zener Diode 8.2V 250mW ±2% Surface Mount TO-236AB

Zener Diode 8.2V 250mW ±2% Surface Mount TO-236AB

Buy Now Datasheet
Single Zener Diodes - 1727-8505-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-8505-6-ND
Single Zener Diodes 1727-8505-6-ND
Zener Diode 8.2V 250mW ±2% Surface Mount TO-236AB

Zener Diode 8.2V 250mW ±2% Surface Mount TO-236AB

Buy Now Datasheet
Single Zener Diodes - 1727-8505-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-8505-2-ND
Single Zener Diodes 1727-8505-2-ND
Zener Diode 8.2V 250mW ±2% Surface Mount TO-236AB

Zener Diode 8.2V 250mW ±2% Surface Mount TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84-B8V2,235 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84-B8V2,235
Discrete Semiconductor Products - Diodes - Zener BZX84-B8V2,235
DIODE ZENER 8.2V 250MW TO236AB

DIODE ZENER 8.2V 250MW TO236AB

Supplier's Site
Zener Diodes Rohs Compliant Nexperia - 28AK7388 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
28AK7388
Zener Diodes Rohs Compliant Nexperia 28AK7388
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Diodes Zener Diodes Zener Diodes
Product Number BZX84-B8V2,235 1727-8505-1-ND BZX84-B8V2,235 28AK7388
Product Name Voltage regulator diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Rohs Compliant Nexperia
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS
VF 0.9000 to 9.00E-4 volts
IF 200 mA
Tj 150 C (302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data