Low-power voltage regulator diodes in a small SOT23 (TO-236AB) surface-mounted plastic package, with a nominal breakdown voltage of 75 V and a tolerance of ±2 %, rated for total power dissipation of ≤250 mW and non-repetitive peak reverse power dissipation of ≤40 W, qualified according to AEC-Q101 for automotive applications.
Low-power voltage regulator diodes in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
The diodes are available in the normalized E24 ±1 % (BZX84-A), ±2 % (BZX84-B) and approximately ±5 % (BZX84-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V.
Features and benefits
Applications
DIODE ZENER 75V 250MW TO236AB
DIODE ZENER 75V 250MW TO236AB
DIODE ZENER 75V 250MW TO236AB
BZX84-B75-Q/SOT23/TO
| Nexperia B.V. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes |
| Product Number | BZX84-B75-QR | 1727-BZX84-B75-QRDKR-ND | BZX84-B75-QR |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Diode Applications | Voltage Regulation | ||
| RoHS Compliant | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | ||
| IF | 200 mA | ||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |