Low-power voltage regulator diodes in a small SOT23 (TO-236AB) surface-mounted plastic package with a total power dissipation of ≤250 mW and a non-repetitive peak reverse power dissipation of ≤40 W. The BZX84-B series offers a ±2 % tolerance and includes breakdown voltages from 2.4 V to 75 V, with the BZX84-B75 variant providing a nominal working voltage of 75 V.
Low-power voltage regulator diodes in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
The diodes are available in the normalized E24 ±1 % (BZX84-A), ±2 % (BZX84-B) and approximately ±5 % (BZX84-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V.
Features and benefits
Applications
Zener Diode 75V 250mW ±2% Surface Mount TO-236AB
Zener Diode 75V 250mW ±2% Surface Mount TO-236AB
Zener Diode 75V 250mW ±2% Surface Mount TO-236AB
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1026683-BZX84-B75,21
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 52.5V
Voltage - Zener (Nom) (Vz): 75V
Impedance (Max) (Zzt): 255 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: TO-236AB (SOT23)
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient
Zener Diode, 75V V(Z), 2%, 0.25W, Silicon, Unidirectional, TO-236AB
DIODE ZENER 75V 250MW TO236AB
| Nexperia B.V. | DigiKey | Win Source Electronics | Rochester Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX84-B75,215 | 1727-7371-2-ND | 1026683-BZX84-B75,215 | BZX84-B75,215 | BZX84-B75,215 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Diodes - Zener - Single - BZX84-B75,215 | Single Zener Diodes | |
| Diode Applications | Voltage Regulation | ||||
| RoHS Compliant | RoHS | RoHS | |||
| VF | 0.9000 to 9.00E-4 volts | ||||
| IF | 200 mA | ||||
| Tj | 150 C (302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |