Low-power voltage regulator diodes in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
The diodes are available in the normalized E24 ±1 % (BZX84-A), ±2 % (BZX84-B) and approximately ±5 % (BZX84-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V.
Features and benefits
Applications
DIODE ZENER 56V 250MW TO236AB
Zener Diode 56V 250mW ±2% Surface Mount TO-236AB
DIODE ZENER 56V 250MW TO236AB
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1026674-BZX84-B56,21
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 39.2V
Voltage - Zener (Nom) (Vz): 56V
Impedance (Max) (Zzt): 200 Ohm
Family Name: BZX84-B56
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: TO-236AB (SOT23)
Maximum Power Dissipation: 250mW
Alternative Parts (Cross-Reference): CMPZ5263C TR13; CMPZ5263C; CMPZ5263C TR; CMPZ5263B BK Lead Free;
Introduction Date: April 26, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Zener Diode, 56V V(Z), 2%, 0.25W, Silicon, Unidirectional, TO-236AB
| Nexperia B.V. | DigiKey | Win Source Electronics | Rochester Electronics | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX84-B56,215 | 1727-BZX84-B56,215CT-ND | 1026674-BZX84-B56,215 | BZX84-B56,215 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Diodes - Zener - Single - BZX84-B56,215 | |
| Diode Applications | Voltage Regulation | |||
| RoHS Compliant | RoHS | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | |||
| IF | 200 mA | |||
| Tj | 150 C (302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |