Low-power voltage regulator diodes in a small SOT23 (TO-236AB) surface-mounted plastic package with a total power dissipation of ≤250 mW and a non-repetitive peak reverse power dissipation of ≤40 W. The BZX84-B series offers ±2 % tolerance across 37 breakdown voltages ranging from 2.4 V to 75 V, including 43 V. Applications include general regulation functions.
Low-power voltage regulator diodes in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
The diodes are available in the normalized E24 ±1 % (BZX84-A), ±2 % (BZX84-B) and approximately ±5 % (BZX84-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V.
Features and benefits
Applications
Zener Diode, 43V V(Z), 2%, 0.25W, Silicon, Unidirectional, TO-236AB
Win Source Part Number: 1013795-BZX84-B43,21
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 250 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 30.1 V
Voltage - Zener (Nom) (Vz): 43 V
Impedance (Max) (Zzt): 150 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Nexperia USA Inc.
Other Names: 933770490215,BZX84-B
Base Product Number: BZX84-B43
Zener Diode 43V 250mW ±2% Surface Mount TO-236AB
DIODE ZENER 43V 250MW TO236AB
DIODE ZENER 43V 250MW TO236AB
Diode Zener Single 43V 2% 250mW Automotive 3-Pin SOT-23 T/R
| Nexperia B.V. | Rochester Electronics | Win Source Electronics | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | BZX84-B43,215 | BZX84-B43,215 | 1013795-BZX84-B43,215 | 1727-BZX84-B43,215TR-ND | 554-BZX84-B43,215 |
| Product Name | Voltage regulator diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Diode Zener Single 43V 2% 250mW Automotive 3-Pin SOT-23 T/R | |
| Diode Applications | Voltage Regulation | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | ||||
| IF | 200 mA | ||||
| Tj | 150 C (302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |