ZENER DIODE, 0.25W, TO-236AB; Zener Voltage Vz Typ:3.6V; Power Dissipation Pd:250mW; Diode Case Style:TO-236AB; Zener Tolerance ±:2%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84 Series; Automotive RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 36AJ8449 |
| Product Name | Zener Diode, 0.25W, To-236Ab; Zener Voltage Vz Typ Nexperia |
| Package | TO-236AB |
| Pin Count | 3 |
| RoHS Compliant | RoHS |