Nexperia B.V. Voltage regulator diodes BZX84-B3V0,215

Description
Low-power voltage regulator diodes in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. The diodes are available in the normalized E24 ±1 % (BZX84-A), ±2 % (BZX84-B) and approximately ±5 % (BZX84-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V. Features and benefits Total power dissipation: ≤250 mW Three tolerance series: ±1 %, ±2 % and approximately ±5 % Working voltage range: nominal 2.4 V to 75 V (E24 range) Non-repetitive peak reverse power dissipation: ≤ 40 W Applications General regulation functions
Request a Quote
Description
Low-power voltage regulator diodes in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. The diodes are available in the normalized E24 ±1 % (BZX84-A), ±2 % (BZX84-B) and approximately ±5 % (BZX84-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V. Features and benefits Total power dissipation: ≤250 mW Three tolerance series: ±1 %, ±2 % and approximately ±5 % Working voltage range: nominal 2.4 V to 75 V (E24 range) Non-repetitive peak reverse power dissipation: ≤ 40 W Applications General regulation functions
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Low-power voltage regulator diodes in a small SOT23 (TO-236AB) surface-mounted plastic package with a total power dissipation of ≤250 mW and a working voltage range of 2.4 V to 75 V. The BZX84-B series offers ±2 % tolerance, with the BZX84-B3V0 variant having a nominal breakdown voltage of 3.0 V. Non-repetitive peak reverse power dissipation is ≤40 W.

Datasheet Summary
Powered by GS/AI

Low-power voltage regulator diodes in a small SOT23 (TO-236AB) surface-mounted plastic package with a total power dissipation of ≤250 mW and a working voltage range of 2.4 V to 75 V. The BZX84-B series offers ±2 % tolerance, with the BZX84-B3V0 variant having a nominal breakdown voltage of 3.0 V. Non-repetitive peak reverse power dissipation is ≤40 W.

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZX84-B3V0,215 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZX84-B3V0,215
Voltage regulator diodes BZX84-B3V0,215
Low-power voltage regulator diodes in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. The diodes are available in the normalized E24 ±1 % (BZX84-A), ±2 % (BZX84-B) and approximately ±5 % (BZX84-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V. Features and benefits Total power dissipation: ≤250 mW Three tolerance series: ±1 %, ±2 % and approximately ±5 % Working voltage range: nominal 2.4 V to 75 V (E24 range) Non-repetitive peak reverse power dissipation: ≤ 40 W Applications General regulation functions

Low-power voltage regulator diodes in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

The diodes are available in the normalized E24 ±1 % (BZX84-A), ±2 % (BZX84-B) and approximately ±5 % (BZX84-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V.

Features and benefits

  • Total power dissipation: ≤250 mW
  • Three tolerance series: ±1 %, ±2 % and approximately ±5 %
  • Working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Non-repetitive peak reverse power dissipation: ≤ 40 W

Applications

  • General regulation functions
Supplier's Site Datasheet
 - BZX84-B3V0,215 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 3V V(Z), 2%, 0.25W, Silicon, Unidirectional, TO-236AB

Zener Diode, 3V V(Z), 2%, 0.25W, Silicon, Unidirectional, TO-236AB

Supplier's Site Datasheet
Diodes - Zener - Single - BZX84-B3V0,215 - 1026664-BZX84-B3V0,215 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84-B3V0,215
1026664-BZX84-B3V0,215
Diodes - Zener - Single - BZX84-B3V0,215 1026664-BZX84-B3V0,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1026664-BZX84-B3V0,2 15 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 3V Impedance (Max) (Zzt): 95 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: TO-236AB (SOT23) Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1026664-BZX84-B3V0,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 10μA @ 1V
Voltage - Zener (Nom) (Vz): 3V
Impedance (Max) (Zzt): 95 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: TO-236AB (SOT23)
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - 1727-5010-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-5010-2-ND
Single Zener Diodes 1727-5010-2-ND
Zener Diode 3V 250mW ±2% Surface Mount TO-236AB

Zener Diode 3V 250mW ±2% Surface Mount TO-236AB

Buy Now Datasheet
Single Zener Diodes - 1727-5010-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-5010-6-ND
Single Zener Diodes 1727-5010-6-ND
Zener Diode 3V 250mW ±2% Surface Mount TO-236AB

Zener Diode 3V 250mW ±2% Surface Mount TO-236AB

Buy Now Datasheet
Single Zener Diodes - 1727-5010-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-5010-1-ND
Single Zener Diodes 1727-5010-1-ND
Zener Diode 3V 250mW ±2% Surface Mount TO-236AB

Zener Diode 3V 250mW ±2% Surface Mount TO-236AB

Buy Now Datasheet
Single Zener Diodes - BZX84-B3V0,215 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84-B3V0,215
Single Zener Diodes BZX84-B3V0,215
DIODE ZENER 3V 250MW TO236AB

DIODE ZENER 3V 250MW TO236AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84-B3V0,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84-B3V0,215
Discrete Semiconductor Products - Diodes - Zener BZX84-B3V0,215
DIODE ZENER 3V 250MW TO236AB

DIODE ZENER 3V 250MW TO236AB

Supplier's Site
Zener Diode, 0.25W, 3V, Sot-23; Zener Voltage Vz Typ Nexperia - 84Y9888 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.25W, 3V, Sot-23; Zener Voltage Vz Typ Nexperia
84Y9888
Zener Diode, 0.25W, 3V, Sot-23; Zener Voltage Vz Typ Nexperia 84Y9888
ZENER DIODE, 0.25W, 3V, SOT-23; Zener Voltage Vz Typ:3V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:2%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84 Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 0.25W, 3V, SOT-23; Zener Voltage Vz Typ:3V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:2%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84 Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84-B3V0,215 BZX84-B3V0,215 1026664-BZX84-B3V0,215 1727-5010-2-ND BZX84-B3V0,215 BZX84-B3V0,215 84Y9888
Product Name Voltage regulator diodes Diodes - Zener - Single - BZX84-B3V0,215 Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 0.25W, 3V, Sot-23; Zener Voltage Vz Typ Nexperia
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS
VF 0.9000 to 9.00E-4 volts
IF 200 mA
Tj 150 C (302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Unlock Full Specs
to access all available technical data