Low-power voltage regulator diodes in a small SOT23 (TO-236AB) surface-mounted plastic package with a total power dissipation of ≤250 mW and a non-repetitive peak reverse power dissipation of ≤40 W. The series offers 37 breakdown voltages from 2.4 V to 75 V in three tolerance ranges: ±1 %, ±2 %, and approximately ±5 %, with the BZX84-B variant specifying ±2 % tolerance. Applications include general regulation functions.
Low-power voltage regulator diodes in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
The diodes are available in the normalized E24 ±1 % (BZX84-A), ±2 % (BZX84-B) and approximately ±5 % (BZX84-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V.
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1026662-BZX84-B36,21
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 25.2V
Voltage - Zener (Nom) (Vz): 36V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: TO-236AB (SOT23)
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Zener Diode 36V 250mW ±2% Surface Mount TO-236AB
Zener Diode 36V 250mW ±2% Surface Mount TO-236AB
Zener Diode 36V 250mW ±2% Surface Mount TO-236AB
Zener Diode, 36V V(Z), 2%, 0.25W, Silicon, Unidirectional, TO-236AB
Diode Zener 36V 2% 250mW Auto TO-236AB
Diode Zener 36V 2% 250mW Auto TO-236AB
ZENER DIODE, 0.25W, 36V, SOT-23; Zener Voltage Vz Typ:36V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:2%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84 Series; Automotive RoHS Compliant: Yes
| Nexperia B.V. | Win Source Electronics | DigiKey | Rochester Electronics | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX84-B36,215 | 1026662-BZX84-B36,215 | 1727-2124-6-ND | BZX84-B36,215 | 1512636 | 84Y9889 |
| Product Name | Voltage regulator diodes | Diodes - Zener - Single - BZX84-B36,215 | Single Zener Diodes | Zener Diodes | Zener Diode, 0.25W, 36V, Sot-23; Zener Voltage Vz Typ Nexperia | |
| Diode Applications | Voltage Regulation | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | |||||
| IF | 200 mA | |||||
| Tj | 150 C (302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) |