Zener Diode 16V 250mW ±2% Surface Mount TO-236AB
DIODE ZENER 16V 250MW TO236AB Product overview: BZX84-B16/DG/B3,21 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84-B16/DG/B3,
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 865310-BZX84-B16/DG/
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Zener Diode ±2% Surface Mount TO-236AB
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-236AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX84-B16/DG/B3,21-ND | 287-BZX84-B16/DG/B3,21 | 865310-BZX84-B16/DG/B3,21 |
| Product Name | Single Zener Diodes | 16V 250MW Zener Diode | Diodes - Zener - Single - BZX84-B16/DG/B3,21 |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |