ZENER DIODE, FULL REEL; Zener Voltage Nom:12V; Power Dissipation:250mW; Diode Case Style:TO-236AB; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 27AC1218 |
| Product Name | Zener Diode, Full Reel; Zener Voltage Nom Nexperia |
| Package | TO-236AB |