Nexperia B.V. Voltage regulator diodes BZX84-B10,215

Description
Low-power voltage regulator diodes in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. The diodes are available in the normalized E24 ±1 % (BZX84-A), ±2 % (BZX84-B) and approximately ±5 % (BZX84-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V. Features and benefits Total power dissipation: ≤250 mW Three tolerance series: ±1 %, ±2 % and approximately ±5 % Working voltage range: nominal 2.4 V to 75 V (E24 range) Non-repetitive peak reverse power dissipation: ≤ 40 W Applications General regulation functions
Request a Quote Datasheet
Description
Low-power voltage regulator diodes in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. The diodes are available in the normalized E24 ±1 % (BZX84-A), ±2 % (BZX84-B) and approximately ±5 % (BZX84-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V. Features and benefits Total power dissipation: ≤250 mW Three tolerance series: ±1 %, ±2 % and approximately ±5 % Working voltage range: nominal 2.4 V to 75 V (E24 range) Non-repetitive peak reverse power dissipation: ≤ 40 W Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZX84-B10,215 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZX84-B10,215
Voltage regulator diodes BZX84-B10,215
Low-power voltage regulator diodes in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. The diodes are available in the normalized E24 ±1 % (BZX84-A), ±2 % (BZX84-B) and approximately ±5 % (BZX84-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V. Features and benefits Total power dissipation: ≤250 mW Three tolerance series: ±1 %, ±2 % and approximately ±5 % Working voltage range: nominal 2.4 V to 75 V (E24 range) Non-repetitive peak reverse power dissipation: ≤ 40 W Applications General regulation functions

Low-power voltage regulator diodes in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

The diodes are available in the normalized E24 ±1 % (BZX84-A), ±2 % (BZX84-B) and approximately ±5 % (BZX84-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V.

Features and benefits

  • Total power dissipation: ≤250 mW
  • Three tolerance series: ±1 %, ±2 % and approximately ±5 %
  • Working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Non-repetitive peak reverse power dissipation: ≤ 40 W

Applications

  • General regulation functions
Supplier's Site Datasheet
Single Zener Diodes - 1727-BZX84-B10,215TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX84-B10,215TR-ND
Single Zener Diodes 1727-BZX84-B10,215TR-ND
Zener Diode 10V 250mW ±2% Surface Mount TO-236AB

Zener Diode 10V 250mW ±2% Surface Mount TO-236AB

Buy Now Datasheet
Single Zener Diodes - 1727-BZX84-B10,215DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX84-B10,215DKR-ND
Single Zener Diodes 1727-BZX84-B10,215DKR-ND
Zener Diode 10V 250mW ±2% Surface Mount TO-236AB

Zener Diode 10V 250mW ±2% Surface Mount TO-236AB

Buy Now Datasheet
Single Zener Diodes - 1727-BZX84-B10,215CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX84-B10,215CT-ND
Single Zener Diodes 1727-BZX84-B10,215CT-ND
Zener Diode 10V 250mW ±2% Surface Mount TO-236AB

Zener Diode 10V 250mW ±2% Surface Mount TO-236AB

Buy Now Datasheet
 - BZX84-B10,215 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 10V V(Z), 2%, 0.25W, Silicon, Unidirectional, TO-236AB

Zener Diode, 10V V(Z), 2%, 0.25W, Silicon, Unidirectional, TO-236AB

Supplier's Site Datasheet
Singapore, Singapore
Automotive 10V 20Ohm 250mW Zener Diode
287-BZX84-B10,215
Automotive 10V 20Ohm 250mW Zener Diode 287-BZX84-B10,215
Zener Diode Single 10V 2% 20Ohm 250mW Automotive 3-Pin SOT-23 T/R Product overview: BZX84-B10,215 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 10V, 20Ohm, 250mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 10V, 20Ohm, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84-B10,215 can be used for catalog matching and distributor lookup.

Zener Diode Single 10V 2% 20Ohm 250mW Automotive 3-Pin SOT-23 T/R Product overview: BZX84-B10,215 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 10V, 20Ohm, 250mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 10V, 20Ohm, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84-B10,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 4843306 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
4843306
Zener Diodes 4843306
10V Zener diode,BZX84B10 300mW

10V Zener diode,BZX84B10 300mW

Supplier's Site
Zener Diodes - 4843306P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
4843306P
Zener Diodes 4843306P
10V Zener diode,BZX84B10 300mW

10V Zener diode,BZX84B10 300mW

Supplier's Site
Zener Diodes - 1660597 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1660597
Zener Diodes 1660597
10V Zener diode,BZX84B10 300mW

10V Zener diode,BZX84B10 300mW

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZX84-B10,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84-B10,215
Discrete Semiconductor Products - Diodes - Zener BZX84-B10,215
DIODE ZENER 10V 250MW TO236AB

DIODE ZENER 10V 250MW TO236AB

Supplier's Site
Diodes >> Zener Diodes - BZX84-B10,215 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
BZX84-B10,215
Diodes >> Zener Diodes BZX84-B10,215
±2% Single 9.8V~10.2V 250mW 10V SOT-23 Zener Diodes ROHS

±2% Single 9.8V~10.2V 250mW 10V SOT-23 Zener Diodes ROHS

Supplier's Site Datasheet
Single Zener Diodes - BZX84-B10,215 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84-B10,215
Single Zener Diodes BZX84-B10,215
DIODE ZENER 10V 250MW TO236AB

DIODE ZENER 10V 250MW TO236AB

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84-B10,215 1727-BZX84-B10,215TR-ND BZX84-B10,215 287-BZX84-B10,215 4843306 4843306P BZX84-B10,215 BZX84-B10,215 BZX84-B10,215
Product Name Voltage regulator diodes Single Zener Diodes Automotive 10V 20Ohm 250mW Zener Diode Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diodes >> Zener Diodes Single Zener Diodes
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VF 0.9000 to 9.00E-4 volts
IF 200 mA
Tj 150 C (302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data