Low-power voltage regulator diodes in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
The diodes are available in the normalized E24 ±1 % (BZX84-A), ±2 % (BZX84-B) and approximately ±5 % (BZX84-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V.
Features and benefits
Applications
Zener Diode 2.7V 250mW ±1% Surface Mount TO-236AB
Zener Diode 2.7V 250mW ±1% Surface Mount TO-236AB
Zener Diode 2.7V 250mW ±1% Surface Mount TO-236AB
Zener Diode, 2.7V V(Z), 1%, 0.25W, Silicon, Unidirectional, TO-236AB
DIODE ZENER 2.7V 250MW TO236AB Product overview: BZX84-A2V7,215 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84-A2V7,215 can be used for catalog matching and distributor lookup.
DIODE ZENER 2.7V 250MW TO236AB
| Nexperia B.V. | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX84-A2V7,215 | 1727-5600-1-ND | BZX84-A2V7,215 | 287-BZX84-A2V7,215 | BZX84-A2V7,215 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | 2.7V 250MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener | |
| Diode Applications | Voltage Regulation | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | ||||
| IF | 200 mA | ||||
| Tj | 150 C (302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |