Nexperia B.V. Voltage regulator diodes BZX84-A16,215

Description
Low-power voltage regulator diodes in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. The diodes are available in the normalized E24 ±1 % (BZX84-A), ±2 % (BZX84-B) and approximately ±5 % (BZX84-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V. Features and benefits Total power dissipation: ≤250 mW Three tolerance series: ±1 %, ±2 % and approximately ±5 % Working voltage range: nominal 2.4 V to 75 V (E24 range) Non-repetitive peak reverse power dissipation: ≤ 40 W Applications General regulation functions
Request a Quote Datasheet
Description
Low-power voltage regulator diodes in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. The diodes are available in the normalized E24 ±1 % (BZX84-A), ±2 % (BZX84-B) and approximately ±5 % (BZX84-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V. Features and benefits Total power dissipation: ≤250 mW Three tolerance series: ±1 %, ±2 % and approximately ±5 % Working voltage range: nominal 2.4 V to 75 V (E24 range) Non-repetitive peak reverse power dissipation: ≤ 40 W Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZX84-A16,215 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZX84-A16,215
Voltage regulator diodes BZX84-A16,215
Low-power voltage regulator diodes in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. The diodes are available in the normalized E24 ±1 % (BZX84-A), ±2 % (BZX84-B) and approximately ±5 % (BZX84-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V. Features and benefits Total power dissipation: ≤250 mW Three tolerance series: ±1 %, ±2 % and approximately ±5 % Working voltage range: nominal 2.4 V to 75 V (E24 range) Non-repetitive peak reverse power dissipation: ≤ 40 W Applications General regulation functions

Low-power voltage regulator diodes in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

The diodes are available in the normalized E24 ±1 % (BZX84-A), ±2 % (BZX84-B) and approximately ±5 % (BZX84-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V.

Features and benefits

  • Total power dissipation: ≤250 mW
  • Three tolerance series: ±1 %, ±2 % and approximately ±5 %
  • Working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Non-repetitive peak reverse power dissipation: ≤ 40 W

Applications

  • General regulation functions
Supplier's Site Datasheet
Single Zener Diodes - 1727-1664-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-1664-1-ND
Single Zener Diodes 1727-1664-1-ND
Zener Diode 16V 250mW ±1% Surface Mount TO-236AB

Zener Diode 16V 250mW ±1% Surface Mount TO-236AB

Buy Now Datasheet
Single Zener Diodes - 1727-1664-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-1664-6-ND
Single Zener Diodes 1727-1664-6-ND
Zener Diode 16V 250mW ±1% Surface Mount TO-236AB

Zener Diode 16V 250mW ±1% Surface Mount TO-236AB

Buy Now Datasheet
Single Zener Diodes - 1727-1664-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-1664-2-ND
Single Zener Diodes 1727-1664-2-ND
Zener Diode 16V 250mW ±1% Surface Mount TO-236AB

Zener Diode 16V 250mW ±1% Surface Mount TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84-A16,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84-A16,215
Discrete Semiconductor Products - Diodes - Zener BZX84-A16,215
DIODE ZENER 16V 250MW TO236AB

DIODE ZENER 16V 250MW TO236AB

Supplier's Site
Diode, Zener, 0.25W, 16V, Sot23; Zener Voltage Nom Nexperia - 75T6470 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 0.25W, 16V, Sot23; Zener Voltage Nom Nexperia
75T6470
Diode, Zener, 0.25W, 16V, Sot23; Zener Voltage Nom Nexperia 75T6470
DIODE, ZENER, 0.25W, 16V, SOT23; Zener Voltage Nom:16V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 0.25W, 16V, SOT23; Zener Voltage Nom:16V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Zener Diode, 0.25W, 16V, To-236Ab; Zener Voltage Nom Nexperia - 93X4148 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.25W, 16V, To-236Ab; Zener Voltage Nom Nexperia
93X4148
Zener Diode, 0.25W, 16V, To-236Ab; Zener Voltage Nom Nexperia 93X4148
ZENER DIODE, 0.25W, 16V, TO-236AB; Zener Voltage Nom:16V; Power Dissipation:250mW; Diode Case Style:TO-236AB; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

ZENER DIODE, 0.25W, 16V, TO-236AB; Zener Voltage Nom:16V; Power Dissipation:250mW; Diode Case Style:TO-236AB; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - BZX84-A16,215 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84-A16,215
Single Zener Diodes BZX84-A16,215
DIODE ZENER 16V 250MW TO236AB

DIODE ZENER 16V 250MW TO236AB

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84-A16,215 1727-1664-1-ND BZX84-A16,215 75T6470 93X4148 BZX84-A16,215
Product Name Voltage regulator diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diode, Zener, 0.25W, 16V, Sot23; Zener Voltage Nom Nexperia Zener Diode, 0.25W, 16V, To-236Ab; Zener Voltage Nom Nexperia Single Zener Diodes
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS
VF 0.9000 to 9.00E-4 volts
IF 200 mA
Tj 150 C (302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data