Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages, part of the BZX79-C series with approx. ±5% tolerance and nominal working voltages from 2.4 to 75 V. Total power dissipation is max. 500 mW, and non-repetitive peak reverse power dissipation is max. 40 W. Features a forward voltage of max. 0.9 V at 10 mA. Designed for low voltage stabilizers or voltage references.
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V.
Features and benefits
Applications
Zener Diode, 75V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1026620-BZX79-C75,13
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 52.5V
Voltage - Zener (Nom) (Vz): 75V
Impedance (Max) (Zzt): 255 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: ALF2
Maximum Power Dissipation: 400mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient
Zener Diode 75V 400mW ±5% Through Hole ALF2
Zener Diode 75V 400mW ±5% Through Hole ALF2
| Nexperia B.V. | Rochester Electronics | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Diodes |
| Product Number | BZX79-C75,133 | BZX79-C75,133 | 1026620-BZX79-C75,133 | 1727-6151-3-ND |
| Product Name | Voltage regulator diodes | Diodes - Zener - Single - BZX79-C75,133 | Single Zener Diodes | |
| Diode Applications | Voltage Regulation | |||
| RoHS Compliant | RoHS | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | |||
| IF | 250 mA | |||
| IR | 5.00E-5 mA | 5.00E-5 mA |