Voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages, part of the BZX79 series with nominal working voltages from 2.4 to 75 V, available in approx. ±5% tolerance (BZX79-C). Total power dissipation is up to 500 mW, with a non-repetitive peak reverse power dissipation of up to 40 W. Forward voltage is maximum 0.9 V at 10 mA. Storage and junction temperature range is from -65 to +200 °C.
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V.
Features and benefits
Applications
Zener Diode, 6.2V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35
Zener Diode 6.2V 400mW ±5% Through Hole ALF2
Zener Diode 6.2V 400mW ±5% Through Hole ALF2
DIODE ZENER 6.2V 400MW ALF2
| Nexperia B.V. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | BZX79-C6V2,143 | BZX79-C6V2,143 | 1727-BZX79-C6V2,143TB-ND | BZX79-C6V2,143 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Diode Applications | Voltage Regulation | |||
| RoHS Compliant | RoHS | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | |||
| IF | 250 mA | |||
| IR | 5.00E-5 mA | 3 mA |