Voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages, part of the BZX79-C series with approximately ±5% tolerance and nominal working voltages from 2.4 to 75 V. Total power dissipation is maximum 500 mW, and non-repetitive peak reverse power dissipation is maximum 40 W. Forward voltage is maximum 0.9 V at 10 mA. Storage and junction temperature ranges are from -65 °C to +200 °C.
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V.
Features and benefits
Applications
Zener Diode 68V 400mW ±5% Through Hole ALF2
Zener Diode 68V 400mW ±5% Through Hole ALF2
Zener Diode, 68V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1026617-BZX79-C68,11
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 47.6V
Voltage - Zener (Nom) (Vz): 68V
Impedance (Max) (Zzt): 240 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: ALF2
Maximum Power Dissipation: 400mW
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Zener Single Diode, 68 V, 400 mW, DO-204AH, 5 %, 2, 200 C RoHS Compliant: Yes
DIODE ZENER 68V 400MW ALF2
| Nexperia B.V. | DigiKey | Rochester Electronics | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX79-C68,113 | 1727-1542-2-ND | BZX79-C68,113 | 1026617-BZX79-C68,113 | 93X4143 | BZX79-C68,113 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Diodes - Zener - Single - BZX79-C68,113 | Zener Single Diode, 68 V, 400 Mw, Do-204Ah, 5 %, 2, 200 C Rohs Compliant Nexperia | Discrete Semiconductor Products - Diodes - Zener | |
| Diode Applications | Voltage Regulation | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VF | 0.9000 to 9.00E-4 volts | |||||
| IF | 250 mA | |||||
| IR | 5.00E-5 mA | 5.00E-5 mA | 50 mA |