Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V.
Features and benefits
Applications
Zener Diode 62V 400mW ±5% Through Hole ALF2
Zener Diode, 62V V(Z), 5%, 0.5W
Zener Single Diode, 62 V, 500 mW, DO-35, 5 %, 2, 200 C RoHS Compliant: Yes
Zener Single Diode, 62 V, 500 mW, DO-35, 5 %, 2, 200 C RoHS Compliant: Yes
| Nexperia B.V. | DigiKey | Rochester Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX79-C62,113 | 1727-BZX79-C62,113TR-ND | BZX79-C62,113 | 93X4142 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Zener Single Diode, 62 V, 500 Mw, Do-35, 5 %, 2, 200 C Rohs Compliant Nexperia | |
| Diode Applications | Voltage Regulation | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |
| VF | 0.9000 to 9.00E-4 volts | |||
| IF | 250 mA |