Nexperia B.V. Voltage regulator diodes BZX79-C5V6,113

Description
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V. Features and benefits Total power dissipation: max. 500 mW Two tolerance series: +- 2pct. , and approx. +- 5pct. Working voltage range: nom. 2.4 to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. Applications Low voltage stabilizers or voltage references.
Request a Quote Datasheet
Description
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V. Features and benefits Total power dissipation: max. 500 mW Two tolerance series: +- 2pct. , and approx. +- 5pct. Working voltage range: nom. 2.4 to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. Applications Low voltage stabilizers or voltage references.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZX79-C5V6,113 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZX79-C5V6,113
Voltage regulator diodes BZX79-C5V6,113
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V. Features and benefits Total power dissipation: max. 500 mW Two tolerance series: +- 2pct. , and approx. +- 5pct. Working voltage range: nom. 2.4 to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. Applications Low voltage stabilizers or voltage references.

Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V.

Features and benefits

  • Total power dissipation: max. 500 mW
  • Two tolerance series: +- 2pct. , and approx. +- 5pct.
  • Working voltage range: nom. 2.4 to 75 V (E24 range)
  • Non-repetitive peak reverse power dissipation: max. 40 W.

Applications

  • Low voltage stabilizers or voltage references.
Supplier's Site Datasheet
 - BZX79-C5V6,113 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 5.6V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35

Zener Diode, 5.6V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35

Supplier's Site Datasheet
Zener Diodes - 5443604 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5443604
Zener Diodes 5443604
5.6V Zener diode,BZX79C5V6 500mW

5.6V Zener diode,BZX79C5V6 500mW

Supplier's Site
Zener Diodes - 5443604P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5443604P
Zener Diodes 5443604P
5.6V Zener diode,BZX79C5V6 500mW

5.6V Zener diode,BZX79C5V6 500mW

Supplier's Site
Zener Diodes - 1242307 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1242307
Zener Diodes 1242307
5.6V Zener diode,BZX79C5V6 500mW

5.6V Zener diode,BZX79C5V6 500mW

Supplier's Site
Diodes - Zener - Single - BZX79-C5V6,113 - 1026616-BZX79-C5V6,113 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX79-C5V6,113
1026616-BZX79-C5V6,113
Diodes - Zener - Single - BZX79-C5V6,113 1026616-BZX79-C5V6,113
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1026616-BZX79-C5V6,1 13 Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1μA @ 2V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: ALF2 Maximum Power Dissipation: 400mW Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1026616-BZX79-C5V6,113
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 1μA @ 2V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: ALF2
Maximum Power Dissipation: 400mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - 1727-6245-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-6245-1-ND
Single Zener Diodes 1727-6245-1-ND
Zener Diode 5.6V 400mW ±5% Through Hole ALF2

Zener Diode 5.6V 400mW ±5% Through Hole ALF2

Buy Now Datasheet
Single Zener Diodes - 1727-6245-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-6245-2-ND
Single Zener Diodes 1727-6245-2-ND
Zener Diode 5.6V 400mW ±5% Through Hole ALF2

Zener Diode 5.6V 400mW ±5% Through Hole ALF2

Buy Now Datasheet
Diode, Zener, 5.6V, 500Mw; Zener Voltage Vz Typ Nexperia - 33X4095 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 5.6V, 500Mw; Zener Voltage Vz Typ Nexperia
33X4095
Diode, Zener, 5.6V, 500Mw; Zener Voltage Vz Typ Nexperia 33X4095
DIODE, ZENER, 5.6V, 500MW; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:500mW; Diode Case Style:DO-35; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:BZX79 Series; Automotive Qualification RoHS Compliant: Yes

DIODE, ZENER, 5.6V, 500MW; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:500mW; Diode Case Style:DO-35; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:BZX79 Series; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX79-C5V6,113 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX79-C5V6,113
Discrete Semiconductor Products - Diodes - Zener BZX79-C5V6,113
DIODE ZENER 5.6V 400MW ALF2

DIODE ZENER 5.6V 400MW ALF2

Supplier's Site
Diodes >> Zener Diodes - BZX79-C5V6,113 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
BZX79-C5V6,113
Diodes >> Zener Diodes BZX79-C5V6,113
±5% Single 5.2V~6V 400mW 5.6V DO-204AH(DO-35) Zener Diodes ROHS

±5% Single 5.2V~6V 400mW 5.6V DO-204AH(DO-35) Zener Diodes ROHS

Supplier's Site Datasheet
Single Zener Diodes - BZX79-C5V6,113 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX79-C5V6,113
Single Zener Diodes BZX79-C5V6,113
DIODE ZENER 5.6V 400MW ALF2

DIODE ZENER 5.6V 400MW ALF2

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX79-C5V6,113 BZX79-C5V6,113 5443604 5443604P 1026616-BZX79-C5V6,113 1727-6245-1-ND 33X4095 BZX79-C5V6,113 BZX79-C5V6,113 BZX79-C5V6,113
Product Name Voltage regulator diodes Zener Diodes Zener Diodes Diodes - Zener - Single - BZX79-C5V6,113 Single Zener Diodes Diode, Zener, 5.6V, 500Mw; Zener Voltage Vz Typ Nexperia Discrete Semiconductor Products - Diodes - Zener Diodes >> Zener Diodes Single Zener Diodes
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
VF 0.9000 to 9.00E-4 volts
IF 250 mA
IR 5.00E-5 mA 1.00E-3 mA 1 mA 1.00E-3 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data