Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages, with a nominal working voltage of 51 V, available in the approx. ±5% tolerance range (BZX79-C series). Total power dissipation is rated up to 500 mW, and non-repetitive peak reverse power dissipation is rated up to 40 W. Operating junction and storage temperature range is from -65 °C to +200 °C.
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V.
Features and benefits
Applications
Zener Diode, 51V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35
Win Source Part Number: 1367414-BZX79-C51,11
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -65°C ~ 200°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: ALF2
Base Product Number: BZX79-C51
Mounting Type: Through Hole
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 35.7 V
Power - Max: 400 mW
Voltage - Zener (Nom) (Vz): 51 V
Impedance (Max) (Zzt): 180 Ohms
Zener Diode 51V 400mW ±5% Through Hole ALF2
±5% Single 48V~54V 400mW 51V DO-204AH(DO-35) Zener Diodes ROHS
DIODE ZENER 51V 400MW ALF2
DIODE ZENER 51V 400MW ALF2
| Nexperia B.V. | Rochester Electronics | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX79-C51,113 | BZX79-C51,113 | 1367414-BZX79-C51,113 | 1727-BZX79-C51,113TR-ND | BZX79-C51,113 | BZX79-C51,113 | BZX79-C51,113 |
| Product Name | Voltage regulator diodes | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Single Zener Diodes | Diodes >> Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | |
| Diode Applications | Voltage Regulation | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VF | 0.9000 to 9.00E-4 volts | ||||||
| IF | 250 mA | ||||||
| IR | 5.00E-5 mA | 0.0500 mA | 5.00E-5 mA | 50 mA | 5.00E-5 mA |