Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V.
Features and benefits
Applications
4.7V Zener diode,BZX79C4V7 500mW
4.7V Zener diode,BZX79C4V7 500mW
4.7V Zener diode,BZX79C4V7 500mW
Zener Diode 4.7V 400mW ±5% Through Hole ALF2
Zener Diode 4.7V 400mW ±5% Through Hole ALF2
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1026612-BZX79-C4V7,1
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 2V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: ALF2
Maximum Power Dissipation: 400mW
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Zener Diode, 4.7V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35
DIODE ZENER 4.7V 400MW ALF2
| Nexperia B.V. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX79-C4V7,113 | 5443575 | 5443575P | 1727-2932-2-ND | 1026612-BZX79-C4V7,113 | BZX79-C4V7,113 | BZX79-C4V7,113 |
| Product Name | Voltage regulator diodes | Zener Diodes | Zener Diodes | Single Zener Diodes | Diodes - Zener - Single - BZX79-C4V7,113 | Discrete Semiconductor Products - Diodes - Zener | |
| Diode Applications | Voltage Regulation | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| VF | 0.9000 to 9.00E-4 volts | ||||||
| IF | 250 mA | ||||||
| IR | 5.00E-5 mA | 0.0030 mA | 3 mA |