Nexperia B.V. Voltage regulator diodes BZX79-C4V3,133

Description
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V. Features and benefits Total power dissipation: max. 500 mW Two tolerance series: +- 2pct. , and approx. +- 5pct. Working voltage range: nom. 2.4 to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. Applications Low voltage stabilizers or voltage references.
Request a Quote
Description
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V. Features and benefits Total power dissipation: max. 500 mW Two tolerance series: +- 2pct. , and approx. +- 5pct. Working voltage range: nom. 2.4 to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. Applications Low voltage stabilizers or voltage references.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages, part of the BZX79-C series with approximately ±5% tolerance and nominal working voltages from 2.4 to 75 V. Total power dissipation is up to 500 mW, with a non-repetitive peak reverse power dissipation of up to 40 W. The forward voltage at 10 mA is maximum 0.9 V. Operating and storage junction temperatures range from -65 °C to +200 °C.

Datasheet Summary
Powered by GS/AI

Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages, part of the BZX79-C series with approximately ±5% tolerance and nominal working voltages from 2.4 to 75 V. Total power dissipation is up to 500 mW, with a non-repetitive peak reverse power dissipation of up to 40 W. The forward voltage at 10 mA is maximum 0.9 V. Operating and storage junction temperatures range from -65 °C to +200 °C.

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZX79-C4V3,133 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZX79-C4V3,133
Voltage regulator diodes BZX79-C4V3,133
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V. Features and benefits Total power dissipation: max. 500 mW Two tolerance series: +- 2pct. , and approx. +- 5pct. Working voltage range: nom. 2.4 to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. Applications Low voltage stabilizers or voltage references.

Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V.

Features and benefits

  • Total power dissipation: max. 500 mW
  • Two tolerance series: +- 2pct. , and approx. +- 5pct.
  • Working voltage range: nom. 2.4 to 75 V (E24 range)
  • Non-repetitive peak reverse power dissipation: max. 40 W.

Applications

  • Low voltage stabilizers or voltage references.
Supplier's Site Datasheet
Diodes - Zener - Single - BZX79-C4V3,133 - 1026611-BZX79-C4V3,133 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX79-C4V3,133
1026611-BZX79-C4V3,133
Diodes - Zener - Single - BZX79-C4V3,133 1026611-BZX79-C4V3,133
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1026611-BZX79-C4V3,1 33 Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 1V Voltage - Zener (Nom) (Vz): 4.3V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: ALF2 Maximum Power Dissipation: 400mW Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1026611-BZX79-C4V3,133
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 1V
Voltage - Zener (Nom) (Vz): 4.3V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: ALF2
Maximum Power Dissipation: 400mW
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - 1727-BZX79-C4V3,133CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX79-C4V3,133CT-ND
Single Zener Diodes 1727-BZX79-C4V3,133CT-ND
DIODE ZENER 4.3V 400MW ALF2

DIODE ZENER 4.3V 400MW ALF2

Buy Now Datasheet
Single Zener Diodes - 1727-BZX79-C4V3,133TB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX79-C4V3,133TB-ND
Single Zener Diodes 1727-BZX79-C4V3,133TB-ND
Zener Diode 4.3V 400mW ±5% Through Hole ALF2

Zener Diode 4.3V 400mW ±5% Through Hole ALF2

Buy Now Datasheet
 - BZX79-C4V3,133 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 4.3V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35

Zener Diode, 4.3V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35

Supplier's Site Datasheet
DIODE ZENER 4.3V 400MW ALF2 - 554-BZX79-C4V3,133 - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 4.3V 400MW ALF2
554-BZX79-C4V3,133
DIODE ZENER 4.3V 400MW ALF2 554-BZX79-C4V3,133
DIODE ZENER 4.3V 400MW ALF2

DIODE ZENER 4.3V 400MW ALF2

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZX79-C4V3,133 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX79-C4V3,133
Discrete Semiconductor Products - Diodes - Zener BZX79-C4V3,133
DIODE ZENER 4.3V 400MW ALF2

DIODE ZENER 4.3V 400MW ALF2

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey Rochester Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX79-C4V3,133 1026611-BZX79-C4V3,133 1727-BZX79-C4V3,133CT-ND BZX79-C4V3,133 554-BZX79-C4V3,133 BZX79-C4V3,133
Product Name Voltage regulator diodes Diodes - Zener - Single - BZX79-C4V3,133 Single Zener Diodes DIODE ZENER 4.3V 400MW ALF2 Discrete Semiconductor Products - Diodes - Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS
VF 0.9000 to 9.00E-4 volts
IF 250 mA
IR 5.00E-5 mA 0.0030 mA 3 mA
Unlock Full Specs
to access all available technical data